AVX Corporation 4.7uF 25V 4 Ohm Capacitor TAP475K025SCS

Description
Cap Tant Solid 4.7uF 25V 10% (5 X 8.5mm) Radial 2.5mm 4 Ohm 125°C Bulk Product overview: TAP475K025SCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF, 25V, 4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, 25V, 4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP475K025SCS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 4.7uF 25V 10% (5 X 8.5mm) Radial 2.5mm 4 Ohm 125°C Bulk Product overview: TAP475K025SCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF, 25V, 4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, 25V, 4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP475K025SCS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.7uF 25V 4 Ohm Capacitor
59-TAP475K025SCS
4.7uF 25V 4 Ohm Capacitor 59-TAP475K025SCS
Cap Tant Solid 4.7uF 25V 10% (5 X 8.5mm) Radial 2.5mm 4 Ohm 125°C Bulk Product overview: TAP475K025SCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF, 25V, 4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, 25V, 4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP475K025SCS can be used for catalog matching and distributor lookup.

Cap Tant Solid 4.7uF 25V 10% (5 X 8.5mm) Radial 2.5mm 4 Ohm 125°C Bulk Product overview: TAP475K025SCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF, 25V, 4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, 25V, 4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP475K025SCS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TAP475K025SCS - 775572-TAP475K025SCS - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAP475K025SCS
775572-TAP475K025SCS
Tantalum Capacitors - TAP475K025SCS 775572-TAP475K025SCS
Manufacturer: AVX Corporation Win Source Part Number: 775572-TAP475K025SCS Series: TAP Packaging: Bulk Type: Conformal Coated Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Features: General Package: Radial Capacitance: 4.7μF Tolerance: ±10% Lead Spacing: 0.098" (2.50mm) ESR (Equivalent Series Resistance): 4 Ohm Lifetime @ Temp.: 1000 Hrs @ 85°C Manufacturer Size Code: C Family Name: TAP Categories: Capacitors Dimension: 0.197" Dia (5.00mm) Height - Seated (Maximum): 0.335" (8.50mm) Voltage Rating DC: 25V Alternative Parts (Cross-Reference): NDTM475K25F1TRF; TB4.7/25K1; 199D475X9025B1E3; ECSF1EE475B2; Introduction Date: December 31, 2004 ECCN: EAR99 Country of Origin: El Salvador Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 775572-TAP475K025SCS
Series: TAP
Packaging: Bulk
Type: Conformal Coated
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: Radial
Capacitance: 4.7μF
Tolerance: ±10%
Lead Spacing: 0.098" (2.50mm)
ESR (Equivalent Series Resistance): 4 Ohm
Lifetime @ Temp.: 1000 Hrs @ 85°C
Manufacturer Size Code: C
Family Name: TAP
Categories: Capacitors
Dimension: 0.197" Dia (5.00mm)
Height - Seated (Maximum): 0.335" (8.50mm)
Voltage Rating DC: 25V
Alternative Parts (Cross-Reference): NDTM475K25F1TRF; TB4.7/25K1; 199D475X9025B1E3; ECSF1EE475B2;
Introduction Date: December 31, 2004
ECCN: EAR99
Country of Origin: El Salvador
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Tantalum Capacitors - 1349455 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1349455
Tantalum Capacitors 1349455
Capacitor 4.7uF 25V 10% Wire Form S Bulk

Capacitor 4.7uF 25V 10% Wire Form S Bulk

Supplier's Site
Tantalum Capacitors - 1349811 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1349811
Tantalum Capacitors 1349811
Capacitor 4.7uF 25V 10% Wire Form S Bulk

Capacitor 4.7uF 25V 10% Wire Form S Bulk

Supplier's Site
Tantalum Capacitors - 478-1906-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1906-ND
Tantalum Capacitors 478-1906-ND
4.7µF Conformal Coated Tantalum Capacitors 25V Radial 4Ohm

4.7µF Conformal Coated Tantalum Capacitors 25V Radial 4Ohm

Buy Now Datasheet
Tantalum Capacitor, 4.7Uf, 25V, 4 Ohm, 0.1, Radial; Capacitance Kyocera Avx - 50H7812 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 25V, 4 Ohm, 0.1, Radial; Capacitance Kyocera Avx
50H7812
Tantalum Capacitor, 4.7Uf, 25V, 4 Ohm, 0.1, Radial; Capacitance Kyocera Avx 50H7812
TANTALUM CAPACITOR, 4.7UF, 25V, 4 OHM, 0.1, RADIAL; Capacitance:4.7µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:4ohm; Failure Rate:-; Ripple Current:-; Product Diameter:5mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF, 25V, 4 OHM, 0.1, RADIAL; Capacitance:4.7µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:4ohm; Failure Rate:-; Ripple Current:-; Product Diameter:5mm RoHS Compliant: Yes

Supplier's Site
Cap, 4.7Μf, 25V, 10%; Capacitance Kyocera Avx - 55AC3870 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 25V, 10%; Capacitance Kyocera Avx
55AC3870
Cap, 4.7Μf, 25V, 10%; Capacitance Kyocera Avx 55AC3870
CAP, 4.7µF, 25V, 10%; Capacitance:4.7µF; Voltage Rating:25V; Product Range:TAP Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Lead Spacing:2.5mm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 4.7µF, 25V, 10%; Capacitance:4.7µF; Voltage Rating:25V; Product Range:TAP Series; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Lead Spacing:2.5mm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP475K025SCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP475K025SCS
Capacitors - Tantalum Capacitors TAP475K025SCS
CAP TANT 4.7UF 10% 25V RADIAL

CAP TANT 4.7UF 10% 25V RADIAL

Supplier's Site
Tantalum Capacitors - TAP475K025SCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP475K025SCS
Tantalum Capacitors TAP475K025SCS
CAP TANT 4.7UF 10% 25V RADIAL

CAP TANT 4.7UF 10% 25V RADIAL

Supplier's Site Datasheet
Capacitor, Tantalum;4.7uF;TAP Series;Radial;Case C;+/-10%;25V;33VDC;4 Ohms ESR - 70195921 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Tantalum;4.7uF;TAP Series;Radial;Case C;+/-10%;25V;33VDC;4 Ohms ESR
70195921
Capacitor, Tantalum;4.7uF;TAP Series;Radial;Case C;+/-10%;25V;33VDC;4 Ohms ESR 70195921
TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion. Features Capacitance Range: 0.1 to 330 μF Voltage Range: 6.3 to 50 VDC Tolerance: 10%

TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion.
Features

  • Capacitance Range: 0.1 to 330 μF
  • Voltage Range: 6.3 to 50 VDC
  • Tolerance: 10%
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TAP475K025SCS 775572-TAP475K025SCS 1349455 478-1906-ND 50H7812 55AC3870 TAP475K025SCS TAP475K025SCS 70195921
Product Name 4.7uF 25V 4 Ohm Capacitor Tantalum Capacitors - TAP475K025SCS Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 4.7Uf, 25V, 4 Ohm, 0.1, Radial; Capacitance Kyocera Avx Cap, 4.7Μf, 25V, 10%; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor, Tantalum;4.7uF;TAP Series;Radial;Case C;+/-10%;25V;33VDC;4 Ohms ESR
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor; Radial Leaded Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts 25 volts
Packing Method Bulk Bulk; Bulk Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor Rohs Compliant Cornell Dubilier - 82H8529 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Capacitors - 1725702 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1763-1193-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details