The TAP475M035CCS is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 4.7 OºF and a rated voltage of 35V. It is designed for applications requiring low leakage current and low impedance, making it suitable for high-performance electronic circuits. The capacitor operates effectively within a temperature range of -55°C to +125°C and is available in a radial form factor. It has a capacitance tolerance of ±20%. The device is also lead-free compatible and comes with a flame-retardant coating, enhancing its reliability in various environments. The TAP series capacitors are available in multiple case sizes and can be supplied loose or taped and reeled for automated insertion.
Capacitor 4.7uF 35V 20% Wire Form C Bulk
Capacitor 4.7uF 35V 20% Wire Form C Bulk
4.7µF Conformal Coated Tantalum Capacitors 35V Radial 3Ohm
CAP TANT 4.7UF 20% 35V RADIAL
TANTALUM CAPACITOR, 4.7UF, 35V, 3 OHM, 0.2, RADIAL; Capacitance:4.7µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:3ohm; Failure Rate:-; Ripple Current:-; Product Diameter:5.5mm RoHS Compliant: Yes
CAP TANT 4.7UF 20% 35V RADIAL
CAP TANT 4.7UF 20% 35V RADIAL
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1349460 | 478-12592-ND | TAP475M035CCS | 96K5553 | 66-TAP475M035CCS | TAP475M035CCS |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 4.7Uf, 35V, 3 Ohm, 0.2, Radial; Capacitance Kyocera Avx | CAP TANT 4.7UF 20% 35V RADIAL | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| Applications | Automotive | General Purpose | ||||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | Yes | |||
| Electrolytic Capacitors | Tantalum; Electrolytic | Tantalum | Tantalum | Tantalum |