AVX Corporation Tantalum Capacitors TAP225M035CCS

Description
Capacitor 2.2uF 35V 20% Wire Form C Bulk
Request a Quote Datasheet
Description
Capacitor 2.2uF 35V 20% Wire Form C Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1349809 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1349809
Tantalum Capacitors 1349809
Capacitor 2.2uF 35V 20% Wire Form C Bulk

Capacitor 2.2uF 35V 20% Wire Form C Bulk

Supplier's Site
Tantalum Capacitors - 1349432 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1349432
Tantalum Capacitors 1349432
Capacitor 2.2uF 35V 20% Wire Form C Bulk

Capacitor 2.2uF 35V 20% Wire Form C Bulk

Supplier's Site
Tantalum Capacitors - 478-8823-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8823-ND
Tantalum Capacitors 478-8823-ND
2.2µF Conformal Coated Tantalum Capacitors 35V Radial 5Ohm

2.2µF Conformal Coated Tantalum Capacitors 35V Radial 5Ohm

Buy Now Datasheet
Tantalum Capacitor, 2.2Uf, 35V, 5 Ohm, 0.2, Radial; Capacitance Kyocera Avx - 98K1302 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 2.2Uf, 35V, 5 Ohm, 0.2, Radial; Capacitance Kyocera Avx
98K1302
Tantalum Capacitor, 2.2Uf, 35V, 5 Ohm, 0.2, Radial; Capacitance Kyocera Avx 98K1302
TANTALUM CAPACITOR, 2.2UF, 35V, 5 OHM, 0.2, RADIAL; Capacitance:2.2µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:5ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.5mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 2.2UF, 35V, 5 OHM, 0.2, RADIAL; Capacitance:2.2µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:5ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.5mm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TAP225M035CCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP225M035CCS
Tantalum Capacitors TAP225M035CCS
CAP TANT 2.2UF 20% 35V RADIAL

CAP TANT 2.2UF 20% 35V RADIAL

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1349809 478-8823-ND 98K1302 TAP225M035CCS
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 2.2Uf, 35V, 5 Ohm, 0.2, Radial; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications Automotive General Purpose
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Tantalum; Electrolytic Tantalum Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C222T250AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-1251-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers