Kyocera Corporation Tantalum Capacitors TAP105M035SCS

Description
1µF Conformal Coated Tantalum Capacitors 35V Radial 8Ohm
Request a Quote Datasheet
Description
1µF Conformal Coated Tantalum Capacitors 35V Radial 8Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-5812-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-5812-ND
Tantalum Capacitors 478-5812-ND
1µF Conformal Coated Tantalum Capacitors 35V Radial 8Ohm

1µF Conformal Coated Tantalum Capacitors 35V Radial 8Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1226396-TAP105M035SCS - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1226396-TAP105M035SCS
Capacitors - Tantalum Capacitors 1226396-TAP105M035SCS
Win Source Part Number: 1226396-TAP105M035SC S Category: Capacitors>Tantalum Capacitors Series: TAP Type: Conformal Coated Features: General Purpose Package: Bulk Height - Seated (Max): 0.276" (7.00mm) Standard Package: 1,000 Capacitance: 1 µF Tolerance: ±20% Voltage - Rated: 35 V Lead Spacing: 0.098" (2.50mm) ESR (Equivalent Series Resistance): 8Ohm Lifetime @ Temp.: 1000 Hrs @ 85°C Manufacturer Size Code: A Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.177" Dia (4.50mm) Alternative Parts (Cross-Reference): TAP105M035SCS.; TAP105M035SCS..; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.21.0040 Mfr: KYOCERA AVX Other Names: TAP105M035SCS-ND,478 -5812

Win Source Part Number: 1226396-TAP105M035SCS
Category: Capacitors>Tantalum Capacitors
Series: TAP
Type: Conformal Coated
Features: General Purpose
Package: Bulk
Height - Seated (Max): 0.276" (7.00mm)
Standard Package: 1,000
Capacitance: 1 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lead Spacing: 0.098" (2.50mm)
ESR (Equivalent Series Resistance): 8Ohm
Lifetime @ Temp.: 1000 Hrs @ 85°C
Manufacturer Size Code: A
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.177" Dia (4.50mm)
Alternative Parts (Cross-Reference): TAP105M035SCS.; TAP105M035SCS..;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.21.0040
Mfr: KYOCERA AVX
Other Names: TAP105M035SCS-ND,478-5812

Buy Now Datasheet
Tantalum Capacitors - 1349855 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1349855
Tantalum Capacitors 1349855
Capacitor 1uF 35V 20% Wire Form S Bulk

Capacitor 1uF 35V 20% Wire Form S Bulk

Supplier's Site
Tantalum Capacitors - 1349394 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1349394
Tantalum Capacitors 1349394
Capacitor 1uF 35V 20% Wire Form S Bulk

Capacitor 1uF 35V 20% Wire Form S Bulk

Supplier's Site
Singapore, Singapore
1uF 35V 8 Ohm Capacitor
59-TAP105M035SCS
1uF 35V 8 Ohm Capacitor 59-TAP105M035SCS
Cap Tant Solid 1uF 35V 20%( 4.5 X 7mm) Radial 2.5mm 8 Ohm 125°C Bulk Product overview: TAP105M035SCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 35V, 8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 35V, 8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP105M035SCS can be used for catalog matching and distributor lookup.

Cap Tant Solid 1uF 35V 20%( 4.5 X 7mm) Radial 2.5mm 8 Ohm 125°C Bulk Product overview: TAP105M035SCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 35V, 8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 35V, 8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP105M035SCS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP TANT 1UF 20% 35V RADIAL - 66-TAP105M035SCS - Utmel Electronic Limited
Hong Kong, China
CAP TANT 1UF 20% 35V RADIAL
66-TAP105M035SCS
CAP TANT 1UF 20% 35V RADIAL 66-TAP105M035SCS
CAP TANT 1UF 20% 35V RADIAL

CAP TANT 1UF 20% 35V RADIAL

Supplier's Site
Tantalum Capacitor, 1Uf, 35V, 8 Ohm, 0.2, Radial; Capacitance Kyocera Avx - 54J4375 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1Uf, 35V, 8 Ohm, 0.2, Radial; Capacitance Kyocera Avx
54J4375
Tantalum Capacitor, 1Uf, 35V, 8 Ohm, 0.2, Radial; Capacitance Kyocera Avx 54J4375
TANTALUM CAPACITOR, 1UF, 35V, 8 OHM, 0.2, RADIAL; Capacitance:1µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:8ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.5mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 1UF, 35V, 8 OHM, 0.2, RADIAL; Capacitance:1µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:8ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.5mm RoHS Compliant: Yes

Supplier's Site
Cap, 1Μf, 35V, 20% Rohs Compliant Kyocera Avx - 55AC3851 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 35V, 20% Rohs Compliant Kyocera Avx
55AC3851
Cap, 1Μf, 35V, 20% Rohs Compliant Kyocera Avx 55AC3851
CAP, 1µF, 35V, 20% ROHS COMPLIANT: YES

CAP, 1µF, 35V, 20% ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Tantalum Capacitors - TAP105M035SCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP105M035SCS
Capacitors - Tantalum Capacitors TAP105M035SCS
CAP TANT 1UF 20% 35V RADIAL

CAP TANT 1UF 20% 35V RADIAL

Supplier's Site
Tantalum Capacitors - TAP105M035SCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP105M035SCS
Tantalum Capacitors TAP105M035SCS
CAP TANT 1UF 20% 35V RADIAL

CAP TANT 1UF 20% 35V RADIAL

Supplier's Site Datasheet
Tantalum Capacitors - TAP105M035SCS - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAP105M035SCS
Tantalum Capacitors TAP105M035SCS
CAP TANT 1UF 20% 35V RADIAL

CAP TANT 1UF 20% 35V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-5812-ND 1226396-TAP105M035SCS 1349855 59-TAP105M035SCS 66-TAP105M035SCS 54J4375 55AC3851 TAP105M035SCS TAP105M035SCS TAP105M035SCS
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors 1uF 35V 8 Ohm Capacitor CAP TANT 1UF 20% 35V RADIAL Tantalum Capacitor, 1Uf, 35V, 8 Ohm, 0.2, Radial; Capacitance Kyocera Avx Cap, 1Μf, 35V, 20% Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum; Electrolytic Tantalum Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-105MPR250K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100102GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers