AVX Corporation Ceramic Capacitors 08055C223K4Z2A

Description
0.022µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.022µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAF21BR71H223KTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF21BR71H223KTTR-ND
Ceramic Capacitors 478-KAF21BR71H223KTTR-ND
0.022µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.022µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAF21BR71H223KTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF21BR71H223KTDKR-ND
Ceramic Capacitors 478-KAF21BR71H223KTDKR-ND
0.022µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.022µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAF21BR71H223KTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF21BR71H223KTCT-ND
Ceramic Capacitors 478-KAF21BR71H223KTCT-ND
0.022µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.022µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
0805 22 nF 50 V ±10% Tolerance X7R Surface Mount Multilayer Ceramic Capacitor - 66-08055C223K4Z2A - Utmel Electronic Limited
Hong Kong, China
0805 22 nF 50 V ±10% Tolerance X7R Surface Mount Multilayer Ceramic Capacitor
66-08055C223K4Z2A
0805 22 nF 50 V ±10% Tolerance X7R Surface Mount Multilayer Ceramic Capacitor 66-08055C223K4Z2A
0805 22 nF 50 V ±10% Tolerance X7R Surface Mount Multilayer Ceramic Capacitor

0805 22 nF 50 V ±10% Tolerance X7R Surface Mount Multilayer Ceramic Capacitor

Supplier's Site

Technical Specifications

  DigiKey DigiKey Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-KAF21BR71H223KTTR-ND 478-KAF21BR71H223KTDKR-ND 66-08055C223K4Z2A
Product Name Ceramic Capacitors Ceramic Capacitors 0805 22 nF 50 V ±10% Tolerance X7R Surface Mount Multilayer Ceramic Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701168 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C334U020DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504B103K500YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details