2.2µF Conformal Coated Tantalum Capacitors 16V Radial 8Ohm
Tantalum Capacitor, TAP Series, 2.2 F, 20%, 16 V, Radial Leaded, 5 mm RoHS Compliant: Yes
CAP TANT 2.2UF 20% 16V RADIAL
CAP TANT 2.2UF 20% 16V RADIAL
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1349430 | 478-8821-ND | 98K1299 | TAP225M016CCS | TAP225M016CCS |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, Tap Series, 2.2 F, 20%, 16 V, Radial Leaded, 5 Mm Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | |||
| Electrolytic Capacitors | Tantalum; Electrolytic | Tantalum | Tantalum | ||
| Applications | General Purpose |