Kyocera Corporation SMD 0.1pF 16V 0.02pF Capacitor C005YJ0R1PBSTR

Description
Cap Silicon 0.1pF 16V 0±30ppm/°C 0.02pF SMD 01005 125°C T/R Product overview: C005YJ0R1PBSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1pF, 16V, 0.02pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1pF, 16V, 0.02pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-C005YJ0R1PBSTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Silicon 0.1pF 16V 0±30ppm/°C 0.02pF SMD 01005 125°C T/R Product overview: C005YJ0R1PBSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1pF, 16V, 0.02pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1pF, 16V, 0.02pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-C005YJ0R1PBSTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.1pF 16V 0.02pF Capacitor
68-C005YJ0R1PBSTR
SMD 0.1pF 16V 0.02pF Capacitor 68-C005YJ0R1PBSTR
Cap Silicon 0.1pF 16V 0±30ppm/°C 0.02pF SMD 01005 125°C T/R Product overview: C005YJ0R1PBSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1pF, 16V, 0.02pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1pF, 16V, 0.02pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-C005YJ0R1PBSTR can be used for catalog matching and distributor lookup.

Cap Silicon 0.1pF 16V 0±30ppm/°C 0.02pF SMD 01005 125°C T/R Product overview: C005YJ0R1PBSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1pF, 16V, 0.02pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1pF, 16V, 0.02pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-C005YJ0R1PBSTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thin Film Capacitors - C005YJ0R1PBSTR - 914063-C005YJ0R1PBSTR - Win Source Electronics
Laguna Hills, CA, United States
Thin Film Capacitors - C005YJ0R1PBSTR
914063-C005YJ0R1PBSTR
Thin Film Capacitors - C005YJ0R1PBSTR 914063-C005YJ0R1PBSTR
Manufacturer: AVX Corporation Win Source Part Number: 914063-C005YJ0R1PBST R Series: Accu-P® C005 Operating Temperature Range: -55°C ~ 125°C Features: Thin Film Capacitor 01005 (0402 Metric) Package: Reel - TR Package: 01005 (0402 Metric) Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.29.0040 Other Part Number: 478-7085-1, 478-7085-2, C005YJ0R1PBSTR/5K, 478-7085-6, C005YJ0R1PBSTR\\5K, C005YJ0R1PBS

Manufacturer: AVX Corporation
Win Source Part Number: 914063-C005YJ0R1PBSTR
Series: Accu-P® C005
Operating Temperature Range: -55°C ~ 125°C
Features: Thin Film Capacitor 01005 (0402 Metric)
Package: Reel - TR
Package: 01005 (0402 Metric)
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.29.0040
Other Part Number: 478-7085-1, 478-7085-2, C005YJ0R1PBSTR/5K, 478-7085-6, C005YJ0R1PBSTR\\5K, C005YJ0R1PBS

Buy Now Datasheet
Thin Film Capacitors - C005YJ0R1PBSTR - Lingto Electronic Limited
Shenzhen, China
Thin Film Capacitors
C005YJ0R1PBSTR
Thin Film Capacitors C005YJ0R1PBSTR
CAP THIN FILM 0.1PF 16V 01005

CAP THIN FILM 0.1PF 16V 01005

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 68-C005YJ0R1PBSTR 914063-C005YJ0R1PBSTR C005YJ0R1PBSTR
Product Name SMD 0.1pF 16V 0.02pF Capacitor Thin Film Capacitors - C005YJ0R1PBSTR Thin Film Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
WVDC 16 volts
Packing Method Tape and Reel
Technology Film Capacitors Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 380LX103M025J022 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0108P20BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details