AVX Corporation CAPACITOR;TANTALUM;CAP 22UF;TOL+-10%;SMD;VOL-RTG 20V;EIA CODE 3528,CUT TAPE TAJB226K020RNJ/BKN

Description
Capacitance Range: 0.1 μF to 330 μF Available in Standard and Extended Ranges Operating Temperature: –55°C to +85°C Temperature Range: –55°C to +125°C Note: Also Available on Tape and Reel Upon Request. Please Contact Your Local Allied Sales Representative for More Information.
Description
Capacitance Range: 0.1 μF to 330 μF Available in Standard and Extended Ranges Operating Temperature: –55°C to +85°C Temperature Range: –55°C to +125°C Note: Also Available on Tape and Reel Upon Request. Please Contact Your Local Allied Sales Representative for More Information.

Suppliers

Company
Product
Description
Supplier Links
CAPACITOR;TANTALUM;CAP 22UF;TOL+-10%;SMD;VOL-RTG 20V;EIA CODE 3528,CUT TAPE - 70001280 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR;TANTALUM;CAP 22UF;TOL+-10%;SMD;VOL-RTG 20V;EIA CODE 3528,CUT TAPE
70001280
CAPACITOR;TANTALUM;CAP 22UF;TOL+-10%;SMD;VOL-RTG 20V;EIA CODE 3528,CUT TAPE 70001280
Capacitance Range: 0.1 μF to 330 μF Available in Standard and Extended Ranges Operating Temperature: –55°C to +85°C Temperature Range: –55°C to +125°C Note: Also Available on Tape and Reel Upon Request. Please Contact Your Local Allied Sales Representative for More Information.

  • Capacitance Range: 0.1 μF to 330 μF
  • Available in Standard and Extended Ranges
  • Operating Temperature: –55°C to +85°C
  • Temperature Range: –55°C to +125°C
  • Note: Also Available on Tape and Reel Upon Request. Please Contact Your Local Allied Sales Representative for More Information.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Capacitors
Product Number 70001280
Product Name CAPACITOR;TANTALUM;CAP 22UF;TOL+-10%;SMD;VOL-RTG 20V;EIA CODE 3528,CUT TAPE
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Electrolytic Capacitors Tantalum
Capacitance Range 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminum Electrolytic - 101C443U030EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details