CAP 100MF -20% +80% 5.5V SMD Product overview: BZ015A104ZSB from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 5.5V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-BZ015A104ZSB can be used for catalog matching and distributor lookup.
CAPACITOR SUPER, 0.1F, 5.5V, 0.08 OHM +80 -20%; Capacitance:0.1F; Voltage(DC):5.5V; Capacitor Terminals:Gull Wing; Capacitance Tolerance:-20%, +80%; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ 70°C; ESR:0.08ohm RoHS Compliant: Yes
Supercapacitors, (also referred to as Electrochemical Capacitors or Double Layer Capacitors) have rapidly become recognized, not only as an excellent compromise between “electronic” or “dielectric” capacitors such as ceramic, tantalum, film and aluminum electrolytic, and batteries, but also as a valuable technology for providing a unique combination of characteristics, particularly very high energy, power and capacitance densities. Specifications:
CAP 100MF -20% +80% 5.5V SMD
CAP 100MF -20% +80% 5.5V SMD
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Allied Electronics, Inc. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 61-BZ015A104ZSB | 07J1279 | 70001532 | BZ015A104ZSB | BZ015A104ZSB |
| Product Name | SMD 5.5V Capacitor | Capacitor Super, 0.1F, 5.5V, 0.08 Ohm +80 -20%; Capacitance Kyocera Avx | Capacitor;Double Layer;Cap 0.1 F;Tol -20,+80%;Vol-Rtg 5.5 VDC;SMT;Supercap | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Chip Capacitor | Gull Wing | Chip Capacitor | Chip Capacitor | |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | |||
| Capacitance Range | 100000 microF | 100000 microF | 100000 microF | 100000 microF | 100000 microF |
| Capacitance Tolerance | -20 (+/- %) | 80 (+/- %) | 80 (+/- %) |