Kyocera Corporation Tantalum Capacitors - TAP105K025SCS TAP105K025SCS

Description
Manufacturer: AVX Corporation Win Source Part Number: 796276-TAP105K025SCS Series: TAP Packaging: Bulk Type: Conformal Coated Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Features: General Package: Radial Capacitance: 1μF Tolerance: ±10% Lead Spacing: 0.098" (2.50mm) ESR (Equivalent Series Resistance): 10 Ohm Lifetime @ Temp.: 1000 Hrs @ 85°C Manufacturer Size Code: A Family Name: TAP Categories: Capacitors Dimension: 0.177" Dia (4.50mm) Height - Seated (Maximum): 0.276" (7.00mm) Voltage Rating DC: 25V Alternative Parts (Cross-Reference): NDTM105K25F1TBF; NDTM105K25F1TRF; 199D105X9025A2B1; 199D105X9025A2A1E3; Introduction Date: December 31, 2004 ECCN: EAR99 Country of Origin: El Salvador Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 796276-TAP105K025SCS Series: TAP Packaging: Bulk Type: Conformal Coated Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Features: General Package: Radial Capacitance: 1μF Tolerance: ±10% Lead Spacing: 0.098" (2.50mm) ESR (Equivalent Series Resistance): 10 Ohm Lifetime @ Temp.: 1000 Hrs @ 85°C Manufacturer Size Code: A Family Name: TAP Categories: Capacitors Dimension: 0.177" Dia (4.50mm) Height - Seated (Maximum): 0.276" (7.00mm) Voltage Rating DC: 25V Alternative Parts (Cross-Reference): NDTM105K25F1TBF; NDTM105K25F1TRF; 199D105X9025A2B1; 199D105X9025A2A1E3; Introduction Date: December 31, 2004 ECCN: EAR99 Country of Origin: El Salvador Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TAP105K025SCS - 796276-TAP105K025SCS - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAP105K025SCS
796276-TAP105K025SCS
Tantalum Capacitors - TAP105K025SCS 796276-TAP105K025SCS
Manufacturer: AVX Corporation Win Source Part Number: 796276-TAP105K025SCS Series: TAP Packaging: Bulk Type: Conformal Coated Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Features: General Package: Radial Capacitance: 1μF Tolerance: ±10% Lead Spacing: 0.098" (2.50mm) ESR (Equivalent Series Resistance): 10 Ohm Lifetime @ Temp.: 1000 Hrs @ 85°C Manufacturer Size Code: A Family Name: TAP Categories: Capacitors Dimension: 0.177" Dia (4.50mm) Height - Seated (Maximum): 0.276" (7.00mm) Voltage Rating DC: 25V Alternative Parts (Cross-Reference): NDTM105K25F1TBF; NDTM105K25F1TRF; 199D105X9025A2B1; 199D105X9025A2A1E3; Introduction Date: December 31, 2004 ECCN: EAR99 Country of Origin: El Salvador Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 796276-TAP105K025SCS
Series: TAP
Packaging: Bulk
Type: Conformal Coated
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: Radial
Capacitance: 1μF
Tolerance: ±10%
Lead Spacing: 0.098" (2.50mm)
ESR (Equivalent Series Resistance): 10 Ohm
Lifetime @ Temp.: 1000 Hrs @ 85°C
Manufacturer Size Code: A
Family Name: TAP
Categories: Capacitors
Dimension: 0.177" Dia (4.50mm)
Height - Seated (Maximum): 0.276" (7.00mm)
Voltage Rating DC: 25V
Alternative Parts (Cross-Reference): NDTM105K25F1TBF; NDTM105K25F1TRF; 199D105X9025A2B1; 199D105X9025A2A1E3;
Introduction Date: December 31, 2004
ECCN: EAR99
Country of Origin: El Salvador
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1uF 25V 10 Ohm Capacitor
59-TAP105K025SCS
1uF 25V 10 Ohm Capacitor 59-TAP105K025SCS
Cap Tant Solid 1uF 25V 10% (4.5 X 7mm) Radial 2.5mm 10 Ohm 125°C Bulk Product overview: TAP105K025SCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 25V, 10 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 25V, 10 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP105K025SCS can be used for catalog matching and distributor lookup.

Cap Tant Solid 1uF 25V 10% (4.5 X 7mm) Radial 2.5mm 10 Ohm 125°C Bulk Product overview: TAP105K025SCS from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 25V, 10 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 25V, 10 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAP105K025SCS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 1349389 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1349389
Tantalum Capacitors 1349389
Capacitor 1uF 25V 10% Wire Form S Bulk

Capacitor 1uF 25V 10% Wire Form S Bulk

Supplier's Site
Tantalum Capacitors - 1349793 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1349793
Tantalum Capacitors 1349793
Capacitor 1uF 25V 10% Wire Form S Bulk

Capacitor 1uF 25V 10% Wire Form S Bulk

Supplier's Site
Tantalum Capacitors - 478-1834-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1834-ND
Tantalum Capacitors 478-1834-ND
1µF Conformal Coated Tantalum Capacitors 25V Radial 10Ohm

1µF Conformal Coated Tantalum Capacitors 25V Radial 10Ohm

Buy Now Datasheet
Tantalum Capacitor, 1Uf, 25V, 10 Ohm, 0.1, Radial; Capacitance Kyocera Avx - 97C5277 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1Uf, 25V, 10 Ohm, 0.1, Radial; Capacitance Kyocera Avx
97C5277
Tantalum Capacitor, 1Uf, 25V, 10 Ohm, 0.1, Radial; Capacitance Kyocera Avx 97C5277
TANTALUM CAPACITOR, 1UF, 25V, 10 OHM, 0.1, RADIAL; Capacitance:1µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:10ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.7mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 1UF, 25V, 10 OHM, 0.1, RADIAL; Capacitance:1µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:10ohm; Failure Rate:-; Ripple Current:-; Product Diameter:4.7mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor, Tantalum;1uF;TAP Series;Radial;Case A;+/-10%;25V;33VDC;10 Ohms ESR;0 - 70195628 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Tantalum;1uF;TAP Series;Radial;Case A;+/-10%;25V;33VDC;10 Ohms ESR;0
70195628
Capacitor, Tantalum;1uF;TAP Series;Radial;Case A;+/-10%;25V;33VDC;10 Ohms ESR;0 70195628
TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion. Features Capacitance Range: 0.1 to 330 μF Voltage Range: 6.3 to 50 VDC Tolerance: 10%

TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion.
Features

  • Capacitance Range: 0.1 to 330 μF
  • Voltage Range: 6.3 to 50 VDC
  • Tolerance: 10%
Supplier's Site
Capacitors - Tantalum Capacitors - TAP105K025SCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP105K025SCS
Capacitors - Tantalum Capacitors TAP105K025SCS
CAP TANT 1UF 10% 25V RADIAL

CAP TANT 1UF 10% 25V RADIAL

Supplier's Site
Tantalum Capacitors - TAP105K025SCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP105K025SCS
Tantalum Capacitors TAP105K025SCS
CAP TANT 1UF 10% 25V RADIAL

CAP TANT 1UF 10% 25V RADIAL

Supplier's Site Datasheet
Tantalum Capacitors - TAP105K025SCS - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAP105K025SCS
Tantalum Capacitors TAP105K025SCS
CAP TANT 1UF 10% 25V RADIAL

CAP TANT 1UF 10% 25V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 796276-TAP105K025SCS 59-TAP105K025SCS 1349389 478-1834-ND 97C5277 70195628 TAP105K025SCS TAP105K025SCS TAP105K025SCS
Product Name Tantalum Capacitors - TAP105K025SCS 1uF 25V 10 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 1Uf, 25V, 10 Ohm, 0.1, Radial; Capacitance Kyocera Avx Capacitor, Tantalum;1uF;TAP Series;Radial;Case A;+/-10%;25V;33VDC;10 Ohms ESR;0 Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum; Electrolytic Tantalum Tantalum Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, IGBT Snubber;1uF;Tape Wrap&Expory Fill Case;Polypropylene;1200VDC - 70112080 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
2 suppliers
Film Capacitors - 1725936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-050523000221GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details