Kyocera Corporation Tantalum Capacitors TAP224K035SCS

Description
0.22µF Conformal Coated Tantalum Capacitors 35V Radial 17Ohm
Request a Quote Datasheet
Description
0.22µF Conformal Coated Tantalum Capacitors 35V Radial 17Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-1865-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1865-ND
Tantalum Capacitors 478-1865-ND
0.22µF Conformal Coated Tantalum Capacitors 35V Radial 17Ohm

0.22µF Conformal Coated Tantalum Capacitors 35V Radial 17Ohm

Buy Now Datasheet
Tantalum Capacitors - 1349774 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1349774
Tantalum Capacitors 1349774
KYOCERA AVX TAP224K035SCS

KYOCERA AVX TAP224K035SCS

Supplier's Site
Tantalum Capacitors - 1349420 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1349420
Tantalum Capacitors 1349420
KYOCERA AVX TAP224K035SCS

KYOCERA AVX TAP224K035SCS

Supplier's Site
Tantalum Capacitor, 0.22Uf, 35V, 17 Ohm, 0.1, Radial; Capacitance Kyocera Avx - 97C7095 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 0.22Uf, 35V, 17 Ohm, 0.1, Radial; Capacitance Kyocera Avx
97C7095
Tantalum Capacitor, 0.22Uf, 35V, 17 Ohm, 0.1, Radial; Capacitance Kyocera Avx 97C7095
TANTALUM CAPACITOR, 0.22UF, 35V, 17 OHM, 0.1, RADIAL; Capacitance:0.22µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:17ohm; Failure Rate:-; Ripple Current:-; Product Length:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 0.22UF, 35V, 17 OHM, 0.1, RADIAL; Capacitance:0.22µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.5mm; ESR:17ohm; Failure Rate:-; Ripple Current:-; Product Length:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TAP224K035SCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP224K035SCS
Capacitors - Tantalum Capacitors TAP224K035SCS
CAP TANT 0.22UF 10% 35V RADIAL

CAP TANT 0.22UF 10% 35V RADIAL

Supplier's Site
Tantalum Capacitors - TAP224K035SCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP224K035SCS
Tantalum Capacitors TAP224K035SCS
CAP TANT 0.22UF 10% 35V RADIAL

CAP TANT 0.22UF 10% 35V RADIAL

Supplier's Site Datasheet
Capacitor, Tantalum;0.22uF;TAP Series;Radial;Case A;+/-10%;35V;46VDC;17 Ohms ES - 70195650 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor, Tantalum;0.22uF;TAP Series;Radial;Case A;+/-10%;35V;46VDC;17 Ohms ES
70195650
Capacitor, Tantalum;0.22uF;TAP Series;Radial;Case A;+/-10%;35V;46VDC;17 Ohms ES 70195650
TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion. Features Capacitance Range: 0.1 to 330 μF Voltage Range: 6.3 to 50 VDC Tolerance: 10%

TAP is a professional device manufactured with a flame-retardant coating and featuring ultra low leakage current and impedance, very small physical sizes and exceptional temperature stability. It is designed and conditioned to operate to +85°C without derating. The 15 case sizes with wide capacitance and working voltage ranges means the TAP can accommodate almost any requirement. Also available on tape and reel for auto insertion.
Features

  • Capacitance Range: 0.1 to 330 μF
  • Voltage Range: 6.3 to 50 VDC
  • Tolerance: 10%
Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-1865-ND 1349774 97C7095 TAP224K035SCS TAP224K035SCS 70195650
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 0.22Uf, 35V, 17 Ohm, 0.1, Radial; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor, Tantalum;0.22uF;TAP Series;Radial;Case A;+/-10%;35V;46VDC;17 Ohms ES
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor; PC Pin Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum; Electrolytic Tantalum Tantalum
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1174-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Aluminum Electrolytic - 225SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers