AVX Corporation Tantalum Capacitors TAP107M010CCS

Description
100µF Conformal Coated Tantalum Capacitors 10V Radial 1Ohm
Request a Quote Datasheet
Description
100µF Conformal Coated Tantalum Capacitors 10V Radial 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-9333-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9333-ND
Tantalum Capacitors 478-9333-ND
100µF Conformal Coated Tantalum Capacitors 10V Radial 1Ohm

100µF Conformal Coated Tantalum Capacitors 10V Radial 1Ohm

Buy Now Datasheet
Tantalum Capacitors - 5374081 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
5374081
Tantalum Capacitors 5374081
TAP,radial tantalum capacitor,10V,100uF

TAP,radial tantalum capacitor,10V,100uF

Supplier's Site
Tantalum Capacitors - 5374081P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
5374081P
Tantalum Capacitors 5374081P
TAP,radial tantalum capacitor,10V,100uF

TAP,radial tantalum capacitor,10V,100uF

Supplier's Site
Tantalum Capacitors - 1667840 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1667840
Tantalum Capacitors 1667840
TAP,radial tantalum capacitor,10V,100uF

TAP,radial tantalum capacitor,10V,100uF

Supplier's Site
Tantalum Capacitors - TAP107M010CCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP107M010CCS
Tantalum Capacitors TAP107M010CCS
CAP TANT 100UF 20% 10V RADIAL

CAP TANT 100UF 20% 10V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP107M010CCS - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TAP107M010CCS
Capacitors - Tantalum Capacitors TAP107M010CCS
CAP TANT 100UF 20% 10V RADIAL

CAP TANT 100UF 20% 10V RADIAL

Supplier's Site
Tantalum Capacitor, 100Uf, 10V, Radial 20%; Capacitance Kyocera Avx - 98K1286 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 10V, Radial 20%; Capacitance Kyocera Avx
98K1286
Tantalum Capacitor, 100Uf, 10V, Radial 20%; Capacitance Kyocera Avx 98K1286
TANTALUM CAPACITOR, 100UF, 10V, RADIAL 20%; Capacitance:100µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:1ohm; Failure Rate:-; Ripple Current:-; Product Diameter:8.5mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF, 10V, RADIAL 20%; Capacitance:100µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:1ohm; Failure Rate:-; Ripple Current:-; Product Diameter:8.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-9333-ND 5374081 5374081P TAP107M010CCS TAP107M010CCS 98K1286
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 100Uf, 10V, Radial 20%; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101702U025AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 7000 microF
View Details
3 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525002P40BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers