Kyocera Corporation SMD 12V Capacitor BZ01CA223ZSB

Description
CAP 22MF -20% +80% 12V SMD Product overview: BZ01CA223ZSB from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 12V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-BZ01CA223ZSB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP 22MF -20% +80% 12V SMD Product overview: BZ01CA223ZSB from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 12V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-BZ01CA223ZSB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 12V Capacitor
61-BZ01CA223ZSB
SMD 12V Capacitor 61-BZ01CA223ZSB
CAP 22MF -20% +80% 12V SMD Product overview: BZ01CA223ZSB from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 12V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-BZ01CA223ZSB can be used for catalog matching and distributor lookup.

CAP 22MF -20% +80% 12V SMD Product overview: BZ01CA223ZSB from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 12V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-BZ01CA223ZSB can be used for catalog matching and distributor lookup.

Supplier's Site
Electric Double Layer Capacitors (EDLC), Supercapacitors - BZ01CA223ZSB - ODG (Origin Data Global)
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
BZ01CA223ZSB
Electric Double Layer Capacitors (EDLC), Supercapacitors BZ01CA223ZSB
CAP 22MF -20% +80% 12V SMD

CAP 22MF -20% +80% 12V SMD

Supplier's Site Datasheet
Cap, 22000Μf, 12V, Super, Smd; Capacitance Kyocera Avx - 23M5266 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22000Μf, 12V, Super, Smd; Capacitance Kyocera Avx
23M5266
Cap, 22000Μf, 12V, Super, Smd; Capacitance Kyocera Avx 23M5266
CAP, 22000µF, 12V, SUPER, SMD; Capacitance:22000µF; Voltage Rating:12V; Capacitor Terminals:SMD; Product Range:BestCap Ultra Low ESR Series; Capacitance Tolerance:+80%, -20%; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ 70°C; RoHS Compliant: Yes

CAP, 22000µF, 12V, SUPER, SMD; Capacitance:22000µF; Voltage Rating:12V; Capacitor Terminals:SMD; Product Range:BestCap Ultra Low ESR Series; Capacitance Tolerance:+80%, -20%; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ 70°C; RoHS Compliant: Yes

Supplier's Site
Capacitor;Double Layer;Cap 0.022 F;Tol -20,+80%;Vol-Rtg 12 VDC;SMT;Supercap - 70001534 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor;Double Layer;Cap 0.022 F;Tol -20,+80%;Vol-Rtg 12 VDC;SMT;Supercap
70001534
Capacitor;Double Layer;Cap 0.022 F;Tol -20,+80%;Vol-Rtg 12 VDC;SMT;Supercap 70001534
Supercapacitors, (also referred to as Electrochemical Capacitors or Double Layer Capacitors) have rapidly become recognized, not only as an excellent compromise between “electronic” or “dielectric” capacitors such as ceramic, tantalum, film and aluminum electrolytic, and batteries, but also as a valuable technology for providing a unique combination of characteristics, particularly very high energy, power and capacitance densities. Specifications: Capacitance Range: 6.8 mF to 1000 mF Tolerance: –20, +80% Temperature Range: –20°C to 70°C

Supercapacitors, (also referred to as Electrochemical Capacitors or Double Layer Capacitors) have rapidly become recognized, not only as an excellent compromise between “electronic” or “dielectric” capacitors such as ceramic, tantalum, film and aluminum electrolytic, and batteries, but also as a valuable technology for providing a unique combination of characteristics, particularly very high energy, power and capacitance densities. Specifications:

  • Capacitance Range: 6.8 mF to 1000 mF
  • Tolerance: –20, +80%
  • Temperature Range: –20°C to 70°C
Supplier's Site
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - BZ01CA223ZSB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
BZ01CA223ZSB
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors BZ01CA223ZSB
CAP 22MF -20% +80% 12V SMD

CAP 22MF -20% +80% 12V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 61-BZ01CA223ZSB BZ01CA223ZSB 23M5266 70001534 BZ01CA223ZSB
Product Name SMD 12V Capacitor Electric Double Layer Capacitors (EDLC), Supercapacitors Cap, 22000Μf, 12V, Super, Smd; Capacitance Kyocera Avx Capacitor;Double Layer;Cap 0.022 F;Tol -20,+80%;Vol-Rtg 12 VDC;SMT;Supercap Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount Chip Capacitor; SMD Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Capacitance Range 22000 microF 22000 microF 22000 microF 22000 microF 22000 microF
Capacitance Tolerance -20 (+/- %) 80 (+/- %) -20 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-060322002P70BQTLSMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Film Capacitors - 1572-1188-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
3 suppliers