AVX Corporation Ceramic Capacitors 08055F104K4Z4A

Description
0.1µF ±10% 50V Ceramic Capacitor X8R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 50V Ceramic Capacitor X8R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAF21AR81H104KLTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF21AR81H104KLTR-ND
Ceramic Capacitors 478-KAF21AR81H104KLTR-ND
0.1µF ±10% 50V Ceramic Capacitor X8R 0805 (2012 Metric)

0.1µF ±10% 50V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAF21AR81H104KLCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF21AR81H104KLCT-ND
Ceramic Capacitors 478-KAF21AR81H104KLCT-ND
0.1µF ±10% 50V Ceramic Capacitor X8R 0805 (2012 Metric)

0.1µF ±10% 50V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KAF21AR81H104KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF21AR81H104KLDKR-ND
Ceramic Capacitors 478-KAF21AR81H104KLDKR-ND
0.1µF ±10% 50V Ceramic Capacitor X8R 0805 (2012 Metric)

0.1µF ±10% 50V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 50V 1uF Capacitor
60-08055F104K4Z4A
SMD 50V 1uF Capacitor 60-08055F104K4Z4A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KAF21AR81H104KL NEW GLOBAL PN 50V .1uF X A 581-KAF21AR81H104KL Product overview: 08055F104K4Z4A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055F104K4Z4A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KAF21AR81H104KL NEW GLOBAL PN 50V .1uF X A 581-KAF21AR81H104KL Product overview: 08055F104K4Z4A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-08055F104K4Z4A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP CER SMD

CAP CER SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KAF21AR81H104KLTR-ND 478-KAF21AR81H104KLDKR-ND 60-08055F104K4Z4A 66-08055F104K4Z4A
Product Name Ceramic Capacitors Ceramic Capacitors SMD 50V 1uF Capacitor CAP CER SMD
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition X8R
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-050523000151GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details