Kyocera Corporation 47000uF 4.5V Capacitor BZ054B473ZNBIN

Description
Cap Supercap 47000uF 4.5V -20% to 80% (20 X 15 X 2.3mm) Planar Mount 70°C Product overview: BZ054B473ZNBIN from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47000uF, 4.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47000uF, 4.5V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-BZ054B473ZNBIN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Supercap 47000uF 4.5V -20% to 80% (20 X 15 X 2.3mm) Planar Mount 70°C Product overview: BZ054B473ZNBIN from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47000uF, 4.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47000uF, 4.5V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-BZ054B473ZNBIN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
47000uF 4.5V Capacitor
61-BZ054B473ZNBIN
47000uF 4.5V Capacitor 61-BZ054B473ZNBIN
Cap Supercap 47000uF 4.5V -20% to 80% (20 X 15 X 2.3mm) Planar Mount 70°C Product overview: BZ054B473ZNBIN from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47000uF, 4.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47000uF, 4.5V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-BZ054B473ZNBIN can be used for catalog matching and distributor lookup.

Cap Supercap 47000uF 4.5V -20% to 80% (20 X 15 X 2.3mm) Planar Mount 70°C Product overview: BZ054B473ZNBIN from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47000uF, 4.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47000uF, 4.5V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-BZ054B473ZNBIN can be used for catalog matching and distributor lookup.

Supplier's Site
Electric Double Layer Capacitors (EDLC), Supercapacitors - BZ054B473ZNBIN - Lingto Electronic Limited
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
BZ054B473ZNBIN
Electric Double Layer Capacitors (EDLC), Supercapacitors BZ054B473ZNBIN
CAP 47MF -20% +80% 4.5V SMD

CAP 47MF -20% +80% 4.5V SMD

Supplier's Site Datasheet
Electric Double Layer Capacitors (EDLC), Supercapacitors - BZ054B473ZNBIN - ODG (Origin Data Global)
Shenzhen, China
Electric Double Layer Capacitors (EDLC), Supercapacitors
BZ054B473ZNBIN
Electric Double Layer Capacitors (EDLC), Supercapacitors BZ054B473ZNBIN
CAP 47MF -20% +80% 4.5V SMD

CAP 47MF -20% +80% 4.5V SMD

Supplier's Site
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - BZ054B473ZNBIN - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
BZ054B473ZNBIN
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors BZ054B473ZNBIN
CAP 47MF -20% +80% 4.5V SMD

CAP 47MF -20% +80% 4.5V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 61-BZ054B473ZNBIN BZ054B473ZNBIN BZ054B473ZNBIN BZ054B473ZNBIN
Product Name 47000uF 4.5V Capacitor Electric Double Layer Capacitors (EDLC), Supercapacitors Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount Leaded Capacitor
Capacitance Tolerance -20 (+/- %) 80 (+/- %) 80 (+/- %)
WVDC 4.5 volts 4.5 volts 4.5 volts
Technology Multilayer Film Capacitors Single-Layer
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701108 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - C11AH820K-8UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details