AVX Corporation Tantalum Capacitors TAP226M016CCS

Description
Capacitor 22uF 16V 20% Wire Form C Bulk
Request a Quote Datasheet
Description
Capacitor 22uF 16V 20% Wire Form C Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1349759 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1349759
Tantalum Capacitors 1349759
Capacitor 22uF 16V 20% Wire Form C Bulk

Capacitor 22uF 16V 20% Wire Form C Bulk

Supplier's Site
Tantalum Capacitors - 1349440 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1349440
Tantalum Capacitors 1349440
Capacitor 22uF 16V 20% Wire Form C Bulk

Capacitor 22uF 16V 20% Wire Form C Bulk

Supplier's Site
Tantalum Capacitors - 1349759P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1349759P
Tantalum Capacitors 1349759P
Capacitor 22uF 16V 20% Wire Form C Bulk

Capacitor 22uF 16V 20% Wire Form C Bulk

Supplier's Site
Tantalum Capacitors - 478-8829-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8829-ND
Tantalum Capacitors 478-8829-ND
22µF Conformal Coated Tantalum Capacitors 16V Radial 2Ohm

22µF Conformal Coated Tantalum Capacitors 16V Radial 2Ohm

Buy Now Datasheet
Tantalum Capacitors - TAP226M016CCS - 796286-TAP226M016CCS - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAP226M016CCS
796286-TAP226M016CCS
Tantalum Capacitors - TAP226M016CCS 796286-TAP226M016CCS
Manufacturer: AVX Corporation Win Source Part Number: 796286-TAP226M016CCS Series: TAP Packaging: Bulk Type: Conformal Coated Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Features: General Package: Radial Capacitance: 22μF Tolerance: ±20% Lead Spacing: 0.197" (5.00mm) ESR (Equivalent Series Resistance): 2 Ohm Lifetime @ Temp.: 1000 Hrs @ 85°C Manufacturer Size Code: F Family Name: TAP Categories: Capacitors Dimension: 0.236" Dia (6.00mm) Height - Seated (Maximum): 0.453" (11.50mm) Voltage Rating DC: 16V Alternative Parts (Cross-Reference): T356F226M016AS7301; T356F226M016AS7305; T356F226M016AS7303; T356F226M016AS; Introduction Date: December 31, 2004 ECCN: EAR99 Country of Origin: El Salvador Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 796286-TAP226M016CCS
Series: TAP
Packaging: Bulk
Type: Conformal Coated
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: Radial
Capacitance: 22μF
Tolerance: ±20%
Lead Spacing: 0.197" (5.00mm)
ESR (Equivalent Series Resistance): 2 Ohm
Lifetime @ Temp.: 1000 Hrs @ 85°C
Manufacturer Size Code: F
Family Name: TAP
Categories: Capacitors
Dimension: 0.236" Dia (6.00mm)
Height - Seated (Maximum): 0.453" (11.50mm)
Voltage Rating DC: 16V
Alternative Parts (Cross-Reference): T356F226M016AS7301; T356F226M016AS7305; T356F226M016AS7303; T356F226M016AS;
Introduction Date: December 31, 2004
ECCN: EAR99
Country of Origin: El Salvador
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Tantalum Capacitors - TAP226M016CCS - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAP226M016CCS
Tantalum Capacitors TAP226M016CCS
CAP TANT 22UF 20% 16V RADIAL

CAP TANT 22UF 20% 16V RADIAL

Supplier's Site Datasheet
CAP TANT 22UF 20% 16V RADIAL - 66-TAP226M016CCS - Utmel Electronic Limited
Hong Kong, China
CAP TANT 22UF 20% 16V RADIAL
66-TAP226M016CCS
CAP TANT 22UF 20% 16V RADIAL 66-TAP226M016CCS
CAP TANT 22UF 20% 16V RADIAL

CAP TANT 22UF 20% 16V RADIAL

Supplier's Site
Tantalum Capacitor, Resin Dipped, Tap Series, 22 F, 20%, 16 V, Radial Leaded, 5 Mm Rohs Compliant Kyocera Avx - 98K1309 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, Resin Dipped, Tap Series, 22 F, 20%, 16 V, Radial Leaded, 5 Mm Rohs Compliant Kyocera Avx
98K1309
Tantalum Capacitor, Resin Dipped, Tap Series, 22 F, 20%, 16 V, Radial Leaded, 5 Mm Rohs Compliant Kyocera Avx 98K1309
Tantalum Capacitor, Resin Dipped, TAP Series, 22 F, 20%, 16 V, Radial Leaded, 5 mm RoHS Compliant: Yes

Tantalum Capacitor, Resin Dipped, TAP Series, 22 F, 20%, 16 V, Radial Leaded, 5 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAP226M016CCS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAP226M016CCS
Capacitors - Tantalum Capacitors TAP226M016CCS
CAP TANT 22UF 20% 16V RADIAL

CAP TANT 22UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Lingto Electronic Limited Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1349759 1349759P 478-8829-ND 796286-TAP226M016CCS TAP226M016CCS 66-TAP226M016CCS 98K1309 TAP226M016CCS
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - TAP226M016CCS Tantalum Capacitors CAP TANT 22UF 20% 16V RADIAL Tantalum Capacitor, Resin Dipped, Tap Series, 22 F, 20%, 16 V, Radial Leaded, 5 Mm Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive General Purpose
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Tantalum; Electrolytic Tantalum; Electrolytic Tantalum Tantalum Tantalum Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C183U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1608-1240-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers