Capacitor 10uF 25V 10% Wire Form C Bulk
Capacitor 10uF 25V 10% Wire Form C Bulk
10µF Conformal Coated Tantalum Capacitors 25V Radial 2.5Ohm
TANTALUM CAPACITOR, 10UF, 25V, 2.5 OHM, 0.1, RADIAL; Capacitance:10µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5mm; ESR:2.5ohm; Failure Rate:-; Ripple Current:-; Product Diameter:5.5mm RoHS Compliant: Yes
CAP TANT 10UF 10% 25V RADIAL
CAP TANT 10UF 10% 25V RADIAL
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1349800 | 478-4170-ND | 23H0246 | TAP106K025CCS | TAP106K025CCS |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 10Uf, 25V, 2.5 Ohm, 0.1, Radial; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| Applications | Automotive | General Purpose | |||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | |||
| Electrolytic Capacitors | Tantalum; Electrolytic | Tantalum | Tantalum |