Infineon Technologies AG Gate Drivers IR2011SPBF

Description
High-Side or Low-Side Gate Driver IC Inverting 8-SOIC
Request a Quote Datasheet
Description
High-Side or Low-Side Gate Driver IC Inverting 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - IR2011SPBF-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
IR2011SPBF-ND
Gate Drivers IR2011SPBF-ND
High-Side or Low-Side Gate Driver IC Inverting 8-SOIC

High-Side or Low-Side Gate Driver IC Inverting 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Gate Driver IC
730-IR2011SPBF
Gate Driver IC 730-IR2011SPBF
IC GATE DRVR HI/LOW SIDE 8SOIC Product overview: IR2011SPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2011SPBF can be used for catalog matching and distributor lookup.

IC GATE DRVR HI/LOW SIDE 8SOIC Product overview: IR2011SPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2011SPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - IR2011SPBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
IR2011SPBF
Gate Drivers IR2011SPBF
High-Side or Low-Side Gate Driver IC Inverting 8-SOIC

High-Side or Low-Side Gate Driver IC Inverting 8-SOIC

Buy Now Datasheet
Mosfet Driver, -40 To 125Deg C; Driver Configuration Infineon - 39AH8975 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, -40 To 125Deg C; Driver Configuration Infineon
39AH8975
Mosfet Driver, -40 To 125Deg C; Driver Configuration Infineon 39AH8975
MOSFET DRIVER, -40 TO 125DEG C; Driver Configuration:High Side and Low Side; Peak Output Current:1A; Supply Voltage Min:10V; Supply Voltage Max:20V; Driver Case Style:NSOIC; No. of Pins:8Pins; Input Delay:80ns; Output Delay:75ns; RoHS Compliant: Yes

MOSFET DRIVER, -40 TO 125DEG C; Driver Configuration:High Side and Low Side; Peak Output Current:1A; Supply Voltage Min:10V; Supply Voltage Max:20V; Driver Case Style:NSOIC; No. of Pins:8Pins; Input Delay:80ns; Output Delay:75ns; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Gate Drivers
IR2011SPBF
Gate Drivers IR2011SPBF
Gate Drivers HI LO SIDE DRVR 200V 1.0A 80ns

Gate Drivers HI LO SIDE DRVR 200V 1.0A 80ns

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number IR2011SPBF-ND 730-IR2011SPBF IR2011SPBF 39AH8975 IR2011SPBF
Product Name Gate Drivers Gate Driver IC Gate Drivers Mosfet Driver, -40 To 125Deg C; Driver Configuration Infineon Gate Drivers
Driver Type High-side; Low-side High-Side or Low-Side High-side; Low-side
Output Configuration Inverting Inverting; Inverting Inverting
Output Current 1 amps 1 amps 1 amps 1 amps
Supply Voltage 10 to 20 volts 10 to 20 volts 10 to 20 volts 10 to 20 volts
Rise Time 35 ns 35 ns 35 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI5330G-B00219-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 200000 kHz
View Details
Clock Buffers, Drivers - CDCLVD1213RGTT - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 2.62 volts
Switching Frequency 800000 kHz
View Details
Specialty Logic - 1727-8575-2-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 14-VFQFN Exposed Pad
Packing Method Tape Reel
View Details