Infineon Technologies AG Gate Driver ICs IR2133S

Description
600 V three-phase gate driver IC with shutdown, fault reporting, OPAMP and over current protection EiceDRIVER™ 600 V three phase gate driver IC with typical 0.25 A source and 0.5 A sink currents in 28 Lead SOICWB package for IGBTs and MOSFETs. Also available in 28 Lead PDIP and 44 Lead PLCC. Summary of Features Floating channel designed for bootstrap operation Fully operational to +600 V Fully operational to +1200 V (IR2233) dV/dt immune Gate drive supply range from 10 V/12 V to 20 V DC and up to 25 V for transient Undervoltage lockout for all channels Over-current shutdown turns off all six drivers Independent 3 half-bridge drivers Matched propagation delay for all channels 2.5 V logic compatible Outputs out of phase with inputs Applications Home appliances Motor Control Power tools Robotics
Request a Quote Datasheet
Description
600 V three-phase gate driver IC with shutdown, fault reporting, OPAMP and over current protection EiceDRIVER™ 600 V three phase gate driver IC with typical 0.25 A source and 0.5 A sink currents in 28 Lead SOICWB package for IGBTs and MOSFETs. Also available in 28 Lead PDIP and 44 Lead PLCC. Summary of Features Floating channel designed for bootstrap operation Fully operational to +600 V Fully operational to +1200 V (IR2233) dV/dt immune Gate drive supply range from 10 V/12 V to 20 V DC and up to 25 V for transient Undervoltage lockout for all channels Over-current shutdown turns off all six drivers Independent 3 half-bridge drivers Matched propagation delay for all channels 2.5 V logic compatible Outputs out of phase with inputs Applications Home appliances Motor Control Power tools Robotics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver ICs - IR2133S - Infineon Technologies AG
Neubiberg, Germany
Gate Driver ICs
IR2133S
Gate Driver ICs IR2133S
600 V three-phase gate driver IC with shutdown, fault reporting, OPAMP and over current protection EiceDRIVER™ 600 V three phase gate driver IC with typical 0.25 A source and 0.5 A sink currents in 28 Lead SOICWB package for IGBTs and MOSFETs. Also available in 28 Lead PDIP and 44 Lead PLCC. Summary of Features Floating channel designed for bootstrap operation Fully operational to +600 V Fully operational to +1200 V (IR2233) dV/dt immune Gate drive supply range from 10 V/12 V to 20 V DC and up to 25 V for transient Undervoltage lockout for all channels Over-current shutdown turns off all six drivers Independent 3 half-bridge drivers Matched propagation delay for all channels 2.5 V logic compatible Outputs out of phase with inputs Applications Home appliances Motor Control Power tools Robotics

600 V three-phase gate driver IC with shutdown, fault reporting, OPAMP and over current protection

EiceDRIVER™ 600 V three phase gate driver IC with typical 0.25 A source and 0.5 A sink currents in 28 Lead SOICWB package for IGBTs and MOSFETs. Also available in 28 Lead PDIP and 44 Lead PLCC.


Summary of Features

  • Floating channel designed for bootstrap operation
  • Fully operational to +600 V
  • Fully operational to +1200 V (IR2233)
  • dV/dt immune
  • Gate drive supply range from 10 V/12 V to 20 V DC and up to 25 V for transient
  • Undervoltage lockout for all channels
  • Over-current shutdown turns off all six drivers
  • Independent 3 half-bridge drivers
  • Matched propagation delay for all channels
  • 2.5 V logic compatible
  • Outputs out of phase with inputs

Applications

  • Home appliances
  • Motor Control
  • Power tools
  • Robotics
Supplier's Site Datasheet
PMIC - PMIC - Gate Drivers - IR2133S - 1186600-IR2133S - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IR2133S
1186600-IR2133S
PMIC - PMIC - Gate Drivers - IR2133S 1186600-IR2133S
Manufacturer: Infineon Technologies Win Source Part Number: 1186600-IR2133S Packaging: Tube Mounting Style: SMD Channel Type: 3-Phase Input Type: Inverting Driven Configuration: Half-Bridge Number of Drivers: 6 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.2V Current - Peak Output (Source, Sink): 250mA, 500mA High Side Voltage - Max (Bootstrap): 600V Categories: Integrated Circuits Supplier Device Package: 28-SOIC Status: Obsolete Temperature Range - Operating: 125°C Manufacturer Homepage: www.irf.com Manufacturer Package: 28-SOIC Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: IR2133S Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 10V ~ 20V Rise / Fall Time: 90ns, 40ns

Manufacturer: Infineon Technologies
Win Source Part Number: 1186600-IR2133S
Packaging: Tube
Mounting Style: SMD
Channel Type: 3-Phase
Input Type: Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 6
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 250mA, 500mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Supplier Device Package: 28-SOIC
Status: Obsolete
Temperature Range - Operating: 125°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 28-SOIC
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: IR2133S
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 10V ~ 20V
Rise / Fall Time: 90ns, 40ns

Buy Now Datasheet
Singapore, Singapore
Gate Driver IC
730-IR2133S
Gate Driver IC 730-IR2133S
IC GATE DRVR HALF-BRIDGE 28SOIC Product overview: IR2133S from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2133S can be used for catalog matching and distributor lookup.

IC GATE DRVR HALF-BRIDGE 28SOIC Product overview: IR2133S from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2133S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - IR2133S-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
IR2133S-ND
Gate Drivers IR2133S-ND
Half-Bridge Gate Driver IC Inverting 28-SOIC

Half-Bridge Gate Driver IC Inverting 28-SOIC

Buy Now Datasheet
IC DRIVER BRIDGE 3-PHASE 28-SOIC - 376-IR2133S - Utmel Electronic Limited
Hong Kong, China
IC DRIVER BRIDGE 3-PHASE 28-SOIC
376-IR2133S
IC DRIVER BRIDGE 3-PHASE 28-SOIC 376-IR2133S
IC DRIVER BRIDGE 3-PHASE 28-SOIC

IC DRIVER BRIDGE 3-PHASE 28-SOIC

Supplier's Site
Gate Drivers - IR2133S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
IR2133S
Gate Drivers IR2133S
Half-Bridge Gate Driver IC Inverting 28-SOIC

Half-Bridge Gate Driver IC Inverting 28-SOIC

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number IR2133S 1186600-IR2133S 730-IR2133S IR2133S-ND 376-IR2133S IR2133S
Product Name Gate Driver ICs PMIC - PMIC - Gate Drivers - IR2133S Gate Driver IC Gate Drivers IC DRIVER BRIDGE 3-PHASE 28-SOIC Gate Drivers
Driver Type Three-phase Dual Gate Driver; Three-phase Dual Gate Driver; Half-Bridge Dual Gate Driver; Three-phase Dual Gate Driver; Three-phase Dual Gate Driver
Output Current 0.2500 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Supply Voltage 10 to 20 volts 10 to 20 volts 10 to 20 volts 15 volts 10 to 20 volts
Propagation Delay 700 ns
Package Type SOIC; SOIC 28W SOIC Tube SOIC; "28-SOIC (0.295"", 7.50mm Width)" SOIC; 28-SOIC (0.295, 7.50mm Width) SOIC; 28-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Gate Driver IC - 730-2EDL23I06PJXUMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver; Half-Bridge
Number of Outputs 2; 2
Output Configuration Noninverting; Non-Inverting
View Details
7 suppliers
Power - Gate Driver ICs - 2ED2748S01G - 2ED2748S01G - Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Current 4 amps
Supply Voltage 7 to 18 volts
View Details
Power - Gate Driver ICs - 2EDL8034F5B - 2EDL8034F5B - Infineon Technologies AG
Specs
Supply Voltage 8 to 17 volts
Propagation Delay 33 ns
Package Type PG-DSO-8
View Details
PMIC - PMIC - Gate Drivers - 1ED020I12FA2XUMA2 - 760763-1ED020I12FA2XUMA2 - Win Source Electronics
Specs
Driver Type High-side; Low-side
Output Configuration Noninverting
Output Current 2 amps
View Details
5 suppliers