Infineon Technologies AG Ic, Mosfet Driver, High/low Side, Dip-8; Driver Configuration Infineon IR2118PBF..

Description
IC, MOSFET DRIVER, HIGH/LOW SIDE, DIP-8; Driver Configuration:High Side and Low Side; Peak Output Current:500mA; Supply Voltage Min:10V; Supply Voltage Max:20V; Driver Case Style:DIP; No. of Pins:8Pins; Input Delay:125ns; Output RoHS Compliant: Yes
Datasheet
Description
IC, MOSFET DRIVER, HIGH/LOW SIDE, DIP-8; Driver Configuration:High Side and Low Side; Peak Output Current:500mA; Supply Voltage Min:10V; Supply Voltage Max:20V; Driver Case Style:DIP; No. of Pins:8Pins; Input Delay:125ns; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Mosfet Driver, High/low Side, Dip-8; Driver Configuration Infineon - 97K2431 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Mosfet Driver, High/low Side, Dip-8; Driver Configuration Infineon
97K2431
Ic, Mosfet Driver, High/low Side, Dip-8; Driver Configuration Infineon 97K2431
IC, MOSFET DRIVER, HIGH/LOW SIDE, DIP-8; Driver Configuration:High Side and Low Side; Peak Output Current:500mA; Supply Voltage Min:10V; Supply Voltage Max:20V; Driver Case Style:DIP; No. of Pins:8Pins; Input Delay:125ns; Output RoHS Compliant: Yes

IC, MOSFET DRIVER, HIGH/LOW SIDE, DIP-8; Driver Configuration:High Side and Low Side; Peak Output Current:500mA; Supply Voltage Min:10V; Supply Voltage Max:20V; Driver Case Style:DIP; No. of Pins:8Pins; Input Delay:125ns; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gate Drivers
Product Number 97K2431
Product Name Ic, Mosfet Driver, High/low Side, Dip-8; Driver Configuration Infineon
Driver Type High-side; Low-side
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6278EA-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 8
Output Configuration Inverting; Shift Register
Output Current 0.0755 amps
View Details
Power - Gate Driver ICs - 2EDB7259Y - 2EDB7259Y - Infineon Technologies AG
Specs
Driver Type High-side; Low-side; Dual Gate Driver
Output Current 5 amps
Supply Voltage 3 to 17 volts
View Details
 - 74143N - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details