Infineon Technologies AG PMIC - PMIC - Gate Drivers - IR2113-2PBF IR2113-2PBF

Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 971816-IR2113-2PBF Mounting: SMD (SMT) Channel Type: Independent Power Dissipation: 1.6 W Number of Drivers: 2 Number of Pins: 12 Number of Outputs: 2 Propagation Delay: 150 ns Output Current: 2.5 A Rise Time: 35 ns Fall Time: 25 ns Categories: PMIC - Gate Drivers Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8542310000 Max Power Dissipation: 1.6 W Max Output Current: 2 A Max Supply Voltage: 20 V Min Supply Voltage: 10 V Turn-On Delay Time: 20 ns Nominal Supply Current: 340 µA Max Supply Current: 340 µA Turn-Off Delay Time: 20 ns
Request a Quote
Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 971816-IR2113-2PBF Mounting: SMD (SMT) Channel Type: Independent Power Dissipation: 1.6 W Number of Drivers: 2 Number of Pins: 12 Number of Outputs: 2 Propagation Delay: 150 ns Output Current: 2.5 A Rise Time: 35 ns Fall Time: 25 ns Categories: PMIC - Gate Drivers Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8542310000 Max Power Dissipation: 1.6 W Max Output Current: 2 A Max Supply Voltage: 20 V Min Supply Voltage: 10 V Turn-On Delay Time: 20 ns Nominal Supply Current: 340 µA Max Supply Current: 340 µA Turn-Off Delay Time: 20 ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - IR2113-2PBF - 971816-IR2113-2PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IR2113-2PBF
971816-IR2113-2PBF
PMIC - PMIC - Gate Drivers - IR2113-2PBF 971816-IR2113-2PBF
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 971816-IR2113-2PBF Mounting: SMD (SMT) Channel Type: Independent Power Dissipation: 1.6 W Number of Drivers: 2 Number of Pins: 12 Number of Outputs: 2 Propagation Delay: 150 ns Output Current: 2.5 A Rise Time: 35 ns Fall Time: 25 ns Categories: PMIC - Gate Drivers Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8542310000 Max Power Dissipation: 1.6 W Max Output Current: 2 A Max Supply Voltage: 20 V Min Supply Voltage: 10 V Turn-On Delay Time: 20 ns Nominal Supply Current: 340 µA Max Supply Current: 340 µA Turn-Off Delay Time: 20 ns

Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 971816-IR2113-2PBF
Mounting: SMD (SMT)
Channel Type: Independent
Power Dissipation: 1.6 W
Number of Drivers: 2
Number of Pins: 12
Number of Outputs: 2
Propagation Delay: 150 ns
Output Current: 2.5 A
Rise Time: 35 ns
Fall Time: 25 ns
Categories: PMIC - Gate Drivers
Case / Package: PDIP
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8542310000
Max Power Dissipation: 1.6 W
Max Output Current: 2 A
Max Supply Voltage: 20 V
Min Supply Voltage: 10 V
Turn-On Delay Time: 20 ns
Nominal Supply Current: 340 µA
Max Supply Current: 340 µA
Turn-Off Delay Time: 20 ns

Buy Now
600V 2.5A Gate Driver IC - 730-IR2113-2PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 2.5A Gate Driver IC
730-IR2113-2PBF
600V 2.5A Gate Driver IC 730-IR2113-2PBF
Driver 600V 2.5A 2-OUT High and Low Side Non-Inv 12-Pin PDIP Product overview: IR2113-2PBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2.5A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 600V, 2.5A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2113-2PBF can be used for catalog matching and distributor lookup.

Driver 600V 2.5A 2-OUT High and Low Side Non-Inv 12-Pin PDIP Product overview: IR2113-2PBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 2.5A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 600V, 2.5A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2113-2PBF can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Gate Drivers Gate Drivers
Product Number 971816-IR2113-2PBF 730-IR2113-2PBF
Product Name PMIC - PMIC - Gate Drivers - IR2113-2PBF 600V 2.5A Gate Driver IC
Rise Time 35 ns 35 ns
Fall Time 35 ns 25 ns
Propagation Delay 150 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI5330B-B00204-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 710000 kHz
View Details
Clock Buffers, Drivers - CGS74CT2525MX - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.5 to 5.5 volts
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
 - 74LVC2G125GT/S500 - Rochester Electronics
Specs
Package Type SOT833
Packing Method Tape Reel; Tape & Reel; Other
View Details