Manufacturer: Infineon Technologies
Win Source Part Number: 017340-IR20153SPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Inverting
Driven Configuration: High-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.4V, 3V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
High Side Voltage - Max (Bootstrap): 150V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 5 V to 20 V
Rise and Fall Time: 200ns, 100ns
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
IC GATE DRVR HIGH-SIDE 8SOIC Product overview: IR20153SPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR20153SPBF can be used for catalog matching and distributor lookup.
High-Side Gate Driver IC Inverting 8-SOIC
IC DRIVER HI SIDE RECHARGE 8-SOI
High-Side Gate Driver IC Inverting 8-SOIC
IC GATE DRVR HIGH-SIDE 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 017340-IR20153SPBF | 730-IR20153SPBF | IR20153SPBF-ND | 376-IR20153SPBF | IR20153SPBF | IR20153SPBF |
| Product Name | PMIC - PMIC - Gate Drivers - IR20153SPBF | Gate Driver IC | Gate Drivers | IC DRIVER HI SIDE RECHARGE 8-SOI | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | High-side | High-side; High-Side | High-side | High-side | High-side | |
| Output Current | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | |
| Supply Voltage | 5 to 20 volts | 5 to 20 volts | 20 volts | 5 to 20 volts | 20 to 5 volts | |
| Rise Time | 200 ns | 200 ns | 200 ns | 400 ns | 200 ns | |
| Fall Time | 100 ns | 100 ns | 400 ns | 100 ns |