IC GATE DRVR HIGH-SIDE 8DIP Product overview: IR2125PBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2125PBF can be used for catalog matching and distributor lookup.
High-Side Gate Driver IC Non-Inverting 8-PDIP
Gate Drivers 1 CURRENT LIMIT PRGM SHUTDOWN ERROR PIN
High-Side Gate Driver IC Non-Inverting 8-PDIP
MOSFET DRIVER, HIGH-SIDE, DIP-8; No. of Channels:1Channels; Driver Configuration:High Side; Power Switch Type:IGBT, MOSFET; No. of Pins:8Pins; IC Case / Package:DIP; Input Type:Non-Inverting; Source Current:1.6A; Sink Current:3.3A RoHS Compliant: Yes
IC GATE DRVR HIGH-SIDE 8DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-IR2125PBF | IR2125PBF-ND | IR2125PBF | IR2125PBF | 19K8423 | IR2125PBF |
| Product Name | Gate Driver IC | Gate Drivers | Gate Drivers | Gate Drivers | Mosfet Driver, High-Side, Dip-8; No. Of Channels Infineon | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | High-side; High-Side | High-side | High-side | High-side | ||
| Number of Outputs | 1; 1 | |||||
| Output Configuration | Noninverting; Non-Inverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 3.3 amps | 3.3 amps | 3.3 amps | |||
| Supply Voltage | 0.0 to 18 volts | 0.0 to 18 volts | 0.0 to 18 volts | 18 to 0.0 volts |