Manufacturer: Infineon Technologies
Win Source Part Number: 1186557-IR2110STR
Packaging: Tape and Reel
Mounting Style: SMD
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 6V, 9.5V
Current - Peak Output (Source, Sink): 2A, 2A
High Side Voltage - Max (Bootstrap): 500V
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): IR2110STRPBF; IR2110S; IR2110STR; IR2110C;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: IR2110S
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.3V ~ 20V
Rise / Fall Time: 25ns, 17ns
IC GATE DRVR HALF-BRIDGE 16SOIC Product overview: IR2110STR from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2110STR can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 16-SOIC
IC GATE DRVR HALF-BRIDGE 16SOIC
Half-Bridge Gate Driver IC Non-Inverting 16-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1186557-IR2110STR | 730-IR2110STR | IR2110STR-ND | IR2110STR | IR2110STR |
| Product Name | PMIC - PMIC - Gate Drivers - IR2110STR | Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver; Half-Bridge | Dual Gate Driver | Dual Gate Driver | |
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Noninverting | Inverting; Noninverting | |
| Output Current | 2 amps | 2 amps | 2 amps | 2 amps | |
| Supply Voltage | 3.3 to 20 volts | 3.3 to 20 volts | 20 to 3.3 volts | 3.3 to 20 volts | |
| Rise Time | 25 ns | 25 ns | 25 ns | 25 ns |