Half-Bridge Gate Driver IC Non-Inverting 24-SSOP
Manufacturer: Infineon Technologies
Win Source Part Number: 069156-IR2114SSPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 2A, 3A
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 24-SSOP
Supply Voltage - Operating: 11.5 V to 20 V
Rise and Fall Time: 24ns, 7ns
Alternative Parts (Cross-Reference): DGD2181S8-13; IR22141SSPBF; IR22141SSTRPBF; IR2114SSPBF;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 2,200
IC GATE DRVR HALF-BRIDGE 24SSOP Product overview: IR2114SSPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2114SSPBF can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 24-SSOP
Gate Drivers 600V HALF BRDG DRVR IC
IC GATE DRVR HALF-BRIDGE 24SSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | IR2114SSPBF-ND | 069156-IR2114SSPBF | 730-IR2114SSPBF | IR2114SSPBF | IR2114SSPBF | IR2114SSPBF |
| Product Name | Gate Drivers | PMIC - PMIC - Gate Drivers - IR2114SSPBF | Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver; Half-Bridge | Dual Gate Driver | ||
| Output Configuration | Noninverting | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting | ||
| Output Current | 3 amps | 3 amps | 3 amps | 3 amps | ||
| Supply Voltage | 11.5 to 20 volts | 11.5 to 20 volts | 11.5 to 20 volts | 11.5 to 20 volts | 20 to 11.5 volts | |
| Rise Time | 24 ns | 24 ns | 24 ns | 24 ns |