Low-Side Gate Driver IC Non-Inverting 20-PDIP
IC GATE DRVR LOW-SIDE 20DIP
Low-Side Gate Driver IC Non-Inverting 20-PDIP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | IR1175-ND | IR1175 | IR1175 |
| Product Name | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | |
| Output Configuration | Noninverting | Inverting; Noninverting | |
| Output Current | 2 amps | 2 amps | |
| Supply Voltage | 4 to 5.5 volts | 5.5 to 4 volts | 4 to 5.5 volts |
| Rise Time | 20 ns | 20 ns |