IC GATE DRVR HALF-BRIDGE 28SOIC Product overview: IR21364STRPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR21364STRPBF can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 28-SOIC
Half-Bridge Gate Driver IC Non-Inverting 28-SOIC
Half-Bridge Gate Driver IC Non-Inverting 28-SOIC
Manufacturer: Infineon Technologies
Win Source Part Number: 1046176-IR21364STRPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: 3-Phase
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 6
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.5V
Current - Peak Output (Source, Sink): 200mA, 350mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 28-SOIC
Supply Voltage - Operating: 11.5 V to 20 V
Rise and Fall Time: 125ns, 50ns
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Gate Drivers 3Phs Drvr Sft Trn On Invrt 200ns
MOSFET/IGBT DRIVER, 3PH BRIDGE, WSOIC-28; Driver Configuration:3 Phase Bridge; Peak Output Current:-; Supply Voltage Min:11.5V; Supply Voltage Max:20V; Driver Case Style:WSOIC; No. of Pins:28Pins; Input Delay:500ns; Output RoHS Compliant: Yes
IC GATE DRVR HALF-BRIDGE 28SOIC
Half-Bridge Gate Driver IC Non-Inverting 28-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-IR21364STRPBF | IR21364STRPBFDKR-ND | 1046176-IR21364STRPBF | IR21364STRPBF | 92Y3553 | IR21364STRPBF | IR21364STRPBF |
| Product Name | Gate Driver IC | Gate Drivers | PMIC - PMIC - Gate Drivers - IR21364STRPBF | Gate Drivers | Mosfet/igbt Driver, 3Ph Bridge, Wsoic-28; Driver Configuration Infineon | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver; Half-Bridge | Dual Gate Driver; Three-phase | Dual Gate Driver; Three-phase | Dual Gate Driver | |||
| Number of Outputs | 6 | ||||||
| Output Configuration | Noninverting; Non-Inverting | Noninverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 0.3500 amps | 0.3500 amps | 0.3500 amps | 0.3500 amps | |||
| Supply Voltage | 11.5 to 20 volts | 11.5 to 20 volts | 11.5 to 20 volts | 11.5 to 20 volts | 20 to 11.5 volts | 11.5 to 20 volts |