IC GATE DRVR HI/LOW SIDE 8SOIC Product overview: IR2128STRPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2128STRPBF can be used for catalog matching and distributor lookup.
IC GATE DRVR HI/LOW SIDE 8SOIC
High-Side or Low-Side Gate Driver IC Inverting 8-SOIC
IC GATE DRVR HI/LOW SIDE 8SOIC
High-Side or Low-Side Gate Driver IC Inverting 8-SOIC
Gate Drivers 1 HI SIDE DRVR INVERTING INPUT
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-IR2128STRPBF | 448-IR2128STRPBFCT-ND | IR2128STRPBF | IR2128STRPBF |
| Product Name | Gate Driver IC | Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | High-Side or Low-Side | High-side; Low-side | High-side; Low-side | |
| Number of Outputs | 1; 1 | |||
| Output Configuration | Inverting; Inverting | Inverting | Inverting | |
| Output Current | 0.5000 amps | 0.5000 amps | 0.5000 amps | |
| Supply Voltage | 10 to 20 volts | 12 to 20 volts | 12 to 20 volts |