IC GATE DRVR HALF-BRIDGE 28SOIC Product overview: IR2132SPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2132SPBF can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Inverting 28-SOIC
IC GATE DRVR HALF-BRIDGE 28SOIC
IC GATE DRVR HALF-BRIDGE 28SOIC
Half-Bridge Gate Driver IC Inverting 28-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-IR2132SPBF | IR2132SPBF-ND | 376-IR2132SPBF | IR2132SPBF | IR2132SPBF |
| Product Name | Gate Driver IC | Gate Drivers | IC GATE DRVR HALF-BRIDGE 28SOIC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver; Half-Bridge | Dual Gate Driver; Three-phase | Dual Gate Driver | Dual Gate Driver | |
| Number of Outputs | 6 | 3 | |||
| Output Configuration | Inverting; Inverting | Inverting | Inverting | ||
| Output Current | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | |
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 15 volts | 20 to 10 volts | 10 to 20 volts |