200 V high-side and low-side gate driver IC
200 V High and Low Side Driver IC with typical 1 A source and 1 A sink currents in 8 Lead PDIP package for IGBTs and MOSFETs. Also available in 8 Lead SOIC.
Summary of Features
Potential Applications
High-Side or Low-Side Gate Driver IC Inverting 8-PDIP
Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1186521-IR2011
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
IC GATE DRV HI-SIDE/LO-SIDE 8DIP Product overview: IR2011 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2011 can be used for catalog matching and distributor lookup.
High-Side or Low-Side Gate Driver IC Inverting 8-PDIP
| Infineon Technologies AG | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | IR2011 | IR2011-ND | 1186521-IR2011 | 730-IR2011 | IR2011 |
| Product Name | Gate Driver ICs | Gate Drivers | PMIC - PMIC - Gate Drivers - IR2011 | Gate Driver IC | Gate Drivers |
| Driver Type | High-side; Low-side | High-side; Low-side | High-Side or Low-Side | High-side; Low-side | |
| Output Current | 1 amps | 1 amps | 1 amps | 1 amps | |
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | ||
| Propagation Delay | 75 ns | ||||
| Package Type | PDIP8 | DIP; "8-DIP (0.300"", 7.62mm)" | Tube | DIP; 8-DIP (0.300\", 7.62mm) |