IC GATE DRVR HIGH-SIDE 16SOIC Product overview: IR2125SPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2125SPBF can be used for catalog matching and distributor lookup.
High-Side Gate Driver IC Non-Inverting 16-SOIC
IC GATE DRVR HIGH-SIDE 16SOIC
High-Side Gate Driver IC Non-Inverting 16-SOIC
MOSFET DRIVER, -40 TO 125DEG C; Driver Configuration:High Side; Peak Output Current:3.3A; Supply Voltage Min:0V; Supply Voltage Max:18V; Driver Case Style:SOIC; No. of Pins:16Pins; Input Delay:170ns; Output Delay:200ns; Operating RoHS Compliant: Yes
Gate Drivers 1 CURRENT LIMIT PRGM SHUTDOWN ERROR PIN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-IR2125SPBF | IR2125SPBF-ND | IR2125SPBF | IR2125SPBF | 39AH8978 | IR2125SPBF |
| Product Name | Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Mosfet Driver, -40 To 125Deg C; Driver Configuration Infineon | Gate Drivers |
| Driver Type | High-side; High-Side | High-side | High-side | |||
| Number of Outputs | 1; 1 | |||||
| Output Configuration | Noninverting; Non-Inverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 3.3 amps | 3.3 amps | 3.3 amps | 3.3 amps | ||
| Supply Voltage | 0.0 to 18 volts | 0.0 to 18 volts | 18 to 0.0 volts | 0.0 to 18 volts | 0.0 to 18 volts |