Half-Bridge Gate Driver IC Non-Inverting 14-PDIP
IC GATE DRVR HALF-BRIDGE 14DIP
Half-Bridge Gate Driver IC Non-Inverting 14-PDIP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | IR2113-1PBF-ND | IR2113-1PBF | IR2113-1PBF |
| Product Name | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | |
| Output Configuration | Noninverting | Inverting; Noninverting | |
| Output Current | 2 amps | 2 amps | |
| Supply Voltage | 3.3 to 20 volts | 20 to 3.3 volts | 3.3 to 20 volts |
| Rise Time | 25 ns | 25 ns |