Infineon Technologies AG Discrete Semiconductor Products - Power Driver Modules IM393X6E3XKLA1

Description
Win Source Part Number: 1340029-IM393X6E3XKL A1 Category: Discrete Semiconductor Products - Power Driver Modules Series: CIPOS™ Type: IGBT Package: Tube Voltage: 600 V Standard Package: 15 Configuration: 3 Phase Inverter Current: 20 A Voltage - Isolation: 2000Vrms Mounting Type: Through Hole Package / Case: 35-PowerDIP Module (0.866", 22.00mm) , 30 Leads ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1340029-IM393X6E3XKL A1 Category: Discrete Semiconductor Products - Power Driver Modules Series: CIPOS™ Type: IGBT Package: Tube Voltage: 600 V Standard Package: 15 Configuration: 3 Phase Inverter Current: 20 A Voltage - Isolation: 2000Vrms Mounting Type: Through Hole Package / Case: 35-PowerDIP Module (0.866", 22.00mm) , 30 Leads ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 1340029-IM393X6E3XKLA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
1340029-IM393X6E3XKLA1
Discrete Semiconductor Products - Power Driver Modules 1340029-IM393X6E3XKLA1
Win Source Part Number: 1340029-IM393X6E3XKL A1 Category: Discrete Semiconductor Products - Power Driver Modules Series: CIPOS™ Type: IGBT Package: Tube Voltage: 600 V Standard Package: 15 Configuration: 3 Phase Inverter Current: 20 A Voltage - Isolation: 2000Vrms Mounting Type: Through Hole Package / Case: 35-PowerDIP Module (0.866", 22.00mm) , 30 Leads ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Product Status: Obsolete

Win Source Part Number: 1340029-IM393X6E3XKLA1
Category: Discrete Semiconductor Products - Power Driver Modules
Series: CIPOS™
Type: IGBT
Package: Tube
Voltage: 600 V
Standard Package: 15
Configuration: 3 Phase Inverter
Current: 20 A
Voltage - Isolation: 2000Vrms
Mounting Type: Through Hole
Package / Case: 35-PowerDIP Module (0.866", 22.00mm) , 30 Leads
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1340029-IM393X6E3XKLA1
Product Name Discrete Semiconductor Products - Power Driver Modules
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Full, Half-Bridge (H Bridge) Drivers - 296-DRV8962DDWRDKR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "44-PowerTSSOP (0.244"", 6.20mm Width)"
Packing Method Tape Reel
View Details
2 suppliers
 - 74HC805N - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details
 - 74ALVCH16825DGGS - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT364-1
Packing Method Tube; Tube; Other
View Details