Infineon Technologies AG Gate Driver ICs IR2113

Description
600 V high-side and low-side gate driver IC with shutdown EiceDRIVER™ 600 V high and low-side gate driver IC with typical 2.5 A source and 2.5 A sink currents in 14 Lead PDIP package for IGBTs and MOSFETs. Also available in 16 Lead SOICWB. Summary of Features Floating channel designed for bootstrap operation Fully operational to +600 V Fully operational to +500 V version available (IR2110 ) Tolerant to negative transient voltage dV/dt immune Gate drive supply range from 10 to 20 V Undervoltage lockout for both channels 3.3 V logic compatible Separate logic supply range from 3.3 V to 20 V Logic and power ground +/- 5 V offset CMOS Schmitt-triggered inputs with pull-down Cycle by cycle edge-triggered shutdown logic Matched propagation delay for both channels Outputs in phase with inputs Applications Photovoltaic
Request a Quote Datasheet
Description
600 V high-side and low-side gate driver IC with shutdown EiceDRIVER™ 600 V high and low-side gate driver IC with typical 2.5 A source and 2.5 A sink currents in 14 Lead PDIP package for IGBTs and MOSFETs. Also available in 16 Lead SOICWB. Summary of Features Floating channel designed for bootstrap operation Fully operational to +600 V Fully operational to +500 V version available (IR2110 ) Tolerant to negative transient voltage dV/dt immune Gate drive supply range from 10 to 20 V Undervoltage lockout for both channels 3.3 V logic compatible Separate logic supply range from 3.3 V to 20 V Logic and power ground +/- 5 V offset CMOS Schmitt-triggered inputs with pull-down Cycle by cycle edge-triggered shutdown logic Matched propagation delay for both channels Outputs in phase with inputs Applications Photovoltaic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver ICs - IR2113 - Infineon Technologies AG
Neubiberg, Germany
Gate Driver ICs
IR2113
Gate Driver ICs IR2113
600 V high-side and low-side gate driver IC with shutdown EiceDRIVER™ 600 V high and low-side gate driver IC with typical 2.5 A source and 2.5 A sink currents in 14 Lead PDIP package for IGBTs and MOSFETs. Also available in 16 Lead SOICWB. Summary of Features Floating channel designed for bootstrap operation Fully operational to +600 V Fully operational to +500 V version available (IR2110 ) Tolerant to negative transient voltage dV/dt immune Gate drive supply range from 10 to 20 V Undervoltage lockout for both channels 3.3 V logic compatible Separate logic supply range from 3.3 V to 20 V Logic and power ground +/- 5 V offset CMOS Schmitt-triggered inputs with pull-down Cycle by cycle edge-triggered shutdown logic Matched propagation delay for both channels Outputs in phase with inputs Applications Photovoltaic

600 V high-side and low-side gate driver IC with shutdown

EiceDRIVER™ 600 V high and low-side gate driver IC with typical 2.5 A source and 2.5 A sink currents in 14 Lead PDIP package for IGBTs and MOSFETs. Also available in 16 Lead SOICWB.


Summary of Features

  • Floating channel designed for bootstrap operation
  • Fully operational to +600 V
  • Fully operational to +500 V version available (IR2110 )
  • Tolerant to negative transient voltage
  • dV/dt immune
  • Gate drive supply range from 10 to 20 V
  • Undervoltage lockout for both channels
  • 3.3 V logic compatible
  • Separate logic supply range from 3.3 V to 20 V
  • Logic and power ground +/- 5 V offset
  • CMOS Schmitt-triggered inputs with pull-down
  • Cycle by cycle edge-triggered shutdown logic
  • Matched propagation delay for both channels
  • Outputs in phase with inputs

Applications

  • Photovoltaic
Supplier's Site Datasheet
Singapore, Singapore
Gate Driver IC
730-IR2113
Gate Driver IC 730-IR2113
IC GATE DRVR HALF-BRIDGE 14DIP Product overview: IR2113 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2113 can be used for catalog matching and distributor lookup.

IC GATE DRVR HALF-BRIDGE 14DIP Product overview: IR2113 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2113 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - IR2113-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
IR2113-ND
Gate Drivers IR2113-ND
Half-Bridge Gate Driver IC Non-Inverting 14-DIP

Half-Bridge Gate Driver IC Non-Inverting 14-DIP

Buy Now Datasheet
Gate Drivers - IR2113 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
IR2113
Gate Drivers IR2113
Half-Bridge Gate Driver IC Non-Inverting 14-DIP

Half-Bridge Gate Driver IC Non-Inverting 14-DIP

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number IR2113 730-IR2113 IR2113-ND IR2113
Product Name Gate Driver ICs Gate Driver IC Gate Drivers Gate Drivers
Driver Type High-side; Low-side Dual Gate Driver; Half-Bridge Dual Gate Driver Dual Gate Driver
Output Current 2.5 amps 2 amps 2 amps 2 amps
Supply Voltage 10 to 20 volts 3.3 to 20 volts 3.3 to 20 volts
Propagation Delay 94 ns
Package Type PDIP14 Tube DIP; "14-DIP (0.300"", 7.62mm)" DIP; 14-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 2EDN8523RXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Low-side
Output Configuration Inverting
Output Current 5 amps
View Details
4 suppliers
Gate Drivers - 448-2ED21814S06JXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type High-side; Low-side
Output Configuration Noninverting
Output Current 2.5 amps
View Details
4 suppliers
Gate Driver ICs - 1EDN9550B - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side; Low-side
Output Current 4 amps
Supply Voltage 14.9 to 20 volts
View Details