Win Source Part Number: 1337437-IM535U6DXKMA
Category: Discrete Semiconductor Products - Power Driver Modules
Series: CIPOS™
Type: IGBT
Package: Tube
Voltage: 600 V
Standard Package: 14
Configuration: 3 Phase
Current: 30 A
Voltage - Isolation: 2000Vrms
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Base Product Number: IM535U6
| Win Source Electronics | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 1337437-IM535U6DXKMA1 |
| Product Name | Discrete Semiconductor Products - Power Driver Modules |