IC GATE DRVR HI/LOW SIDE 16SOIC Product overview: IR2112SPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2112SPBF can be used for catalog matching and distributor lookup.
High-Side or Low-Side Gate Driver IC Non-Inverting 16-SOIC
High-Side or Low-Side Gate Driver IC Non-Inverting 16-SOIC
IC GATE DRVR HI/LOW SIDE 16SOIC
Gate Drivers HI LO SIDE DRVR 600V 200mA 135ns
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-IR2112SPBF | IR2112SPBF-ND | IR2112SPBF | IR2112SPBF | IR2112SPBF |
| Product Name | Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | High-Side or Low-Side | High-side; Low-side | High-side; Low-side | ||
| Number of Outputs | 2; 2 | ||||
| Output Configuration | Noninverting; Non-Inverting | Noninverting | Inverting; Noninverting | ||
| Output Current | 0.5000 amps | 0.5000 amps | 0.5000 amps | ||
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 20 to 10 volts |