Infineon Technologies AG Power Drivers - Modules - IGCM04F60GAXKMA1 IGCM04F60GAXKMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 776686-IGCM04F60GAXK MA1 Series: CIPOS Type: IGBT Package: 24-PowerDIP Module (1.028", 26.10mm) Voltage: 600V Configuration: 3 Phase Current: 4A Voltage - Isolation: 2000Vrms Family Name: IGCM04F60GA Categories: Discrete Semiconductor Products Alternative Parts (Cross-Reference): STGIPQ5C60T-HL; STGIPQ3H60T-HLS; STGIPQ3H60T-HL; STGIPQ3H60T-HZ; ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 776686-IGCM04F60GAXK MA1 Series: CIPOS Type: IGBT Package: 24-PowerDIP Module (1.028", 26.10mm) Voltage: 600V Configuration: 3 Phase Current: 4A Voltage - Isolation: 2000Vrms Family Name: IGCM04F60GA Categories: Discrete Semiconductor Products Alternative Parts (Cross-Reference): STGIPQ5C60T-HL; STGIPQ3H60T-HLS; STGIPQ3H60T-HL; STGIPQ3H60T-HZ; ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - IGCM04F60GAXKMA1 - 776686-IGCM04F60GAXKMA1 - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - IGCM04F60GAXKMA1
776686-IGCM04F60GAXKMA1
Power Drivers - Modules - IGCM04F60GAXKMA1 776686-IGCM04F60GAXKMA1
Manufacturer: Infineon Technologies Win Source Part Number: 776686-IGCM04F60GAXK MA1 Series: CIPOS Type: IGBT Package: 24-PowerDIP Module (1.028", 26.10mm) Voltage: 600V Configuration: 3 Phase Current: 4A Voltage - Isolation: 2000Vrms Family Name: IGCM04F60GA Categories: Discrete Semiconductor Products Alternative Parts (Cross-Reference): STGIPQ5C60T-HL; STGIPQ3H60T-HLS; STGIPQ3H60T-HL; STGIPQ3H60T-HZ; ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 776686-IGCM04F60GAXKMA1
Series: CIPOS
Type: IGBT
Package: 24-PowerDIP Module (1.028", 26.10mm)
Voltage: 600V
Configuration: 3 Phase
Current: 4A
Voltage - Isolation: 2000Vrms
Family Name: IGCM04F60GA
Categories: Discrete Semiconductor Products
Alternative Parts (Cross-Reference): STGIPQ5C60T-HL; STGIPQ3H60T-HLS; STGIPQ3H60T-HL; STGIPQ3H60T-HZ;
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 776686-IGCM04F60GAXKMA1
Product Name Power Drivers - Modules - IGCM04F60GAXKMA1
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A8512ELBTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 6
Output Configuration Inverting; Step-Up (Boost)
Switching Frequency 1000 kHz
View Details
5.7KV Gate Driver IC - 906-1ED3491MC12MXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 1; 1
Supply Voltage 3 to 25 volts
Rise Time 15 ns
View Details
3 suppliers
 - 74HC2G125DC-Q100H - Rochester Electronics
Specs
Package Type SOT765
Packing Method Tape Reel; Tape & Reel; Other
View Details