IC GATE DRVR HALF-BRIDGE 8SOIC Product overview: IR2108SPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2108SPBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1046144-IR2108SPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.9V
Current - Peak Output (Source, Sink): 200mA, 350mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 20 V
Rise and Fall Time: 150ns, 50ns
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Gate Drivers HALF BRDG DRVR 600V 10 to 20V
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR HALF-BRIDGE 8SOIC
MOSFET DRIVER, -40 TO 125DEG C; No. of Channels:2Channels; Driver Configuration:Half Bridge; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:NSOIC; Input Type:Non-Inverting; Source Current:200mA; Sink Current:350mA RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-IR2108SPBF | 1046144-IR2108SPBF | IR2108SPBF-ND | IR2108SPBF | IR2108SPBF | IR2108SPBF | 92Y3551 |
| Product Name | Gate Driver IC | PMIC - PMIC - Gate Drivers - IR2108SPBF | Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Mosfet Driver, -40 To 125Deg C; No. Of Channels Infineon |
| Driver Type | Dual Gate Driver; Half-Bridge | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | |||
| Number of Outputs | 2; 2 | ||||||
| Output Configuration | Noninverting; Non-Inverting | Noninverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 0.3500 amps | 0.3500 amps | 0.3500 amps | 0.3500 amps | |||
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 20 to 10 volts |