Infineon Technologies AG Discrete Semiconductor Products - Power Driver Modules IM393S6FPXKLA1

Description
Win Source Part Number: 1341545-IM393S6FPXKL A1 Category: Discrete Semiconductor Products - Power Driver Modules Series: CIPOS™ Type: IGBT Package: Tube Voltage: 600 V Standard Package: 540 Configuration: 3 Phase Inverter Current: 6 A Voltage - Isolation: 2000Vrms Mounting Type: Through Hole Package / Case: 26-PowerSIP Module, 22 Leads, Formed Leads ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Base Product Number: IM393S6 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1341545-IM393S6FPXKL A1 Category: Discrete Semiconductor Products - Power Driver Modules Series: CIPOS™ Type: IGBT Package: Tube Voltage: 600 V Standard Package: 540 Configuration: 3 Phase Inverter Current: 6 A Voltage - Isolation: 2000Vrms Mounting Type: Through Hole Package / Case: 26-PowerSIP Module, 22 Leads, Formed Leads ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Base Product Number: IM393S6 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 1341545-IM393S6FPXKLA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
1341545-IM393S6FPXKLA1
Discrete Semiconductor Products - Power Driver Modules 1341545-IM393S6FPXKLA1
Win Source Part Number: 1341545-IM393S6FPXKL A1 Category: Discrete Semiconductor Products - Power Driver Modules Series: CIPOS™ Type: IGBT Package: Tube Voltage: 600 V Standard Package: 540 Configuration: 3 Phase Inverter Current: 6 A Voltage - Isolation: 2000Vrms Mounting Type: Through Hole Package / Case: 26-PowerSIP Module, 22 Leads, Formed Leads ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Base Product Number: IM393S6 Product Status: Obsolete

Win Source Part Number: 1341545-IM393S6FPXKLA1
Category: Discrete Semiconductor Products - Power Driver Modules
Series: CIPOS™
Type: IGBT
Package: Tube
Voltage: 600 V
Standard Package: 540
Configuration: 3 Phase Inverter
Current: 6 A
Voltage - Isolation: 2000Vrms
Mounting Type: Through Hole
Package / Case: 26-PowerSIP Module, 22 Leads, Formed Leads
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Base Product Number: IM393S6
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1341545-IM393S6FPXKLA1
Product Name Discrete Semiconductor Products - Power Driver Modules
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6260SLJTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting
Output Current 0.3500 amps
View Details
 - 74AC11828NT - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI53303-B-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 725000 kHz
View Details