Infineon Technologies AG Gate Driver ICs IR2010S

Description
200 V high-side and low-side gate driver IC with shutdown EiceDRIVER™ 200 V high and low side Gate Driver IC with typical 3 A source and 3 A sink currents in 16 Lead SOICWB package for IGBTs and MOSFETs. Also available in 14 Lead PDIP. Summary of Features Floating Channel designed for bootstrap operation Fully operational to 200 V Tolerant to negative transient voltage Tolerant to negative tansient voltage dV/dt immune Gate drive supply range from 10 V to 20 V Undervoltage lockout for both channels 3.3 V logic compatible seperate logic supply range from 3.3 V to 20 V Logic and power ground +/- 5 V offset CMOS Schmitt-triggered inputs with pull-down Shut down input turns off both channels Matched propagation delay for both channels Outputs in phase with inputs Applications 48 V intermediate bus converter (IBC) Domestic robots Fuel-cell control unit (FCCU) Power tools Designers who used this product also designed with ICE2QR0680Z | CoolSET™ Quasi Resonant BSC014N04LS | N-Channel Power MOSFET IDH10G65C5 | CoolSiC™ Schottky Diodes IPW60R070CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPP200N15N3 G | N-Channel Power MOSFET IPW65R095C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET ICE2QR0680Z | CoolSET™ Quasi Resonant BSC014N04LS | N-Channel Power MOSFET IDH10G65C5 | CoolSiC™ Schottky Diodes IPW60R070CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPP200N15N3 G | N-Channel Power MOSFET IPW65R095C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET ICE2QR0680Z | CoolSET™ Quasi Resonant BSC014N04LS | N-Channel Power MOSFET 1 2
Request a Quote Datasheet
Description
200 V high-side and low-side gate driver IC with shutdown EiceDRIVER™ 200 V high and low side Gate Driver IC with typical 3 A source and 3 A sink currents in 16 Lead SOICWB package for IGBTs and MOSFETs. Also available in 14 Lead PDIP. Summary of Features Floating Channel designed for bootstrap operation Fully operational to 200 V Tolerant to negative transient voltage Tolerant to negative tansient voltage dV/dt immune Gate drive supply range from 10 V to 20 V Undervoltage lockout for both channels 3.3 V logic compatible seperate logic supply range from 3.3 V to 20 V Logic and power ground +/- 5 V offset CMOS Schmitt-triggered inputs with pull-down Shut down input turns off both channels Matched propagation delay for both channels Outputs in phase with inputs Applications 48 V intermediate bus converter (IBC) Domestic robots Fuel-cell control unit (FCCU) Power tools Designers who used this product also designed with ICE2QR0680Z | CoolSET™ Quasi Resonant BSC014N04LS | N-Channel Power MOSFET IDH10G65C5 | CoolSiC™ Schottky Diodes IPW60R070CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPP200N15N3 G | N-Channel Power MOSFET IPW65R095C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET ICE2QR0680Z | CoolSET™ Quasi Resonant BSC014N04LS | N-Channel Power MOSFET IDH10G65C5 | CoolSiC™ Schottky Diodes IPW60R070CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPP200N15N3 G | N-Channel Power MOSFET IPW65R095C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET ICE2QR0680Z | CoolSET™ Quasi Resonant BSC014N04LS | N-Channel Power MOSFET 1 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver ICs - IR2010S - Infineon Technologies AG
Neubiberg, Germany
Gate Driver ICs
IR2010S
Gate Driver ICs IR2010S
200 V high-side and low-side gate driver IC with shutdown EiceDRIVER™ 200 V high and low side Gate Driver IC with typical 3 A source and 3 A sink currents in 16 Lead SOICWB package for IGBTs and MOSFETs. Also available in 14 Lead PDIP. Summary of Features Floating Channel designed for bootstrap operation Fully operational to 200 V Tolerant to negative transient voltage Tolerant to negative tansient voltage dV/dt immune Gate drive supply range from 10 V to 20 V Undervoltage lockout for both channels 3.3 V logic compatible seperate logic supply range from 3.3 V to 20 V Logic and power ground +/- 5 V offset CMOS Schmitt-triggered inputs with pull-down Shut down input turns off both channels Matched propagation delay for both channels Outputs in phase with inputs Applications 48 V intermediate bus converter (IBC) Domestic robots Fuel-cell control unit (FCCU) Power tools Designers who used this product also designed with ICE2QR0680Z | CoolSET™ Quasi Resonant BSC014N04LS | N-Channel Power MOSFET IDH10G65C5 | CoolSiC™ Schottky Diodes IPW60R070CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPP200N15N3 G | N-Channel Power MOSFET IPW65R095C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET ICE2QR0680Z | CoolSET™ Quasi Resonant BSC014N04LS | N-Channel Power MOSFET IDH10G65C5 | CoolSiC™ Schottky Diodes IPW60R070CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPP200N15N3 G | N-Channel Power MOSFET IPW65R095C7 | 500V-950V CoolMOS™ N-Channel Power MOSFET ICE2QR0680Z | CoolSET™ Quasi Resonant BSC014N04LS | N-Channel Power MOSFET 1 2

200 V high-side and low-side gate driver IC with shutdown

EiceDRIVER™ 200 V high and low side Gate Driver IC with typical 3 A source and 3 A sink currents in 16 Lead SOICWB package for IGBTs and MOSFETs. Also available in 14 Lead PDIP.


Summary of Features

  • Floating Channel designed for bootstrap operation
  • Fully operational to 200 V Tolerant to negative transient voltage
  • Tolerant to negative tansient voltage
  • dV/dt immune
  • Gate drive supply range from 10 V to 20 V
  • Undervoltage lockout for both channels
  • 3.3 V logic compatible seperate logic supply range from 3.3 V to 20 V Logic and power ground +/- 5 V offset
  • CMOS Schmitt-triggered inputs with pull-down
  • Shut down input turns off both channels
  • Matched propagation delay for both channels
  • Outputs in phase with inputs

Applications

  • 48 V intermediate bus converter (IBC)
  • Domestic robots
  • Fuel-cell control unit (FCCU)
  • Power tools

Designers who used this product also designed with


  • ICE2QR0680Z |
    CoolSET™ Quasi Resonant
  • BSC014N04LS |
    N-Channel Power MOSFET
  • IDH10G65C5 |
    CoolSiC™ Schottky Diodes
  • IPW60R070CFD7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPP200N15N3 G |
    N-Channel Power MOSFET
  • IPW65R095C7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • ICE2QR0680Z |
    CoolSET™ Quasi Resonant
  • BSC014N04LS |
    N-Channel Power MOSFET
  • IDH10G65C5 |
    CoolSiC™ Schottky Diodes
  • IPW60R070CFD7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPP200N15N3 G |
    N-Channel Power MOSFET
  • IPW65R095C7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • ICE2QR0680Z |
    CoolSET™ Quasi Resonant
  • BSC014N04LS |
    N-Channel Power MOSFET

1
2

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Gate Drivers
Product Number IR2010S
Product Name Gate Driver ICs
Driver Type High-side; Low-side
Output Current 3 amps
Supply Voltage 10 to 20 volts
Propagation Delay 65 ns
Unlock Full Specs
to access all available technical data

Similar Products

8KV Gate Driver IC - 906-1ED3122MC12HXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 2; 2
Supply Voltage 3.1 to 17 volts
Rise Time 30 ns
View Details
4 suppliers
Gate Driver ICs - 2ED300C17-S - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Current 30 amps
Package Type AG-EICE
View Details
Gate Drivers - 448-2ED2181S06FXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type High-side; Low-side
Output Configuration Noninverting
Output Current 2.5 amps
View Details
5 suppliers
Gate Drivers - 2ED020I06FI - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Driver Type High-side; Low-side
Output Configuration Inverting
Output Current 2 amps
View Details