Infineon Technologies AG Full, Half-Bridge (H Bridge) Drivers IR2086SPBF

Description
Half-Bridge Gate Driver IC RC Input Circuit 16-SOIC
Request a Quote Datasheet
Description
Half-Bridge Gate Driver IC RC Input Circuit 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - IR2086SPBF-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
IR2086SPBF-ND
Full, Half-Bridge (H Bridge) Drivers IR2086SPBF-ND
Half-Bridge Gate Driver IC RC Input Circuit 16-SOIC

Half-Bridge Gate Driver IC RC Input Circuit 16-SOIC

Buy Now Datasheet
PMIC - PMIC - Gate Drivers - IR2086SPBF - 069143-IR2086SPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IR2086SPBF
069143-IR2086SPBF
PMIC - PMIC - Gate Drivers - IR2086SPBF 069143-IR2086SPBF
Manufacturer: Infineon Technologies Win Source Part Number: 069143-IR2086SPBF Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Synchronous Input Type: RC Input Circuit Driven Configuration: Half-Bridge Number of Drivers: 4 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 1.2A, 1.2A High Side Voltage - Max (Bootstrap): 100V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 9.5 V to 15 V Rise and Fall Time: 40ns, 20ns Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 069143-IR2086SPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: RC Input Circuit
Driven Configuration: Half-Bridge
Number of Drivers: 4
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 1.2A, 1.2A
High Side Voltage - Max (Bootstrap): 100V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-SOIC
Supply Voltage - Operating: 9.5 V to 15 V
Rise and Fall Time: 40ns, 20ns
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gate Drivers - IR2086SPBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
IR2086SPBF
Gate Drivers IR2086SPBF
Half-Bridge Gate Driver IC RC Input Circuit 16-SOIC

Half-Bridge Gate Driver IC RC Input Circuit 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - IR2086SPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
IR2086SPBF
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers IR2086SPBF
IC GATE DRVR HALF-BRIDGE 16SOIC

IC GATE DRVR HALF-BRIDGE 16SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number IR2086SPBF-ND 069143-IR2086SPBF IR2086SPBF IR2086SPBF
Product Name Full, Half-Bridge (H Bridge) Drivers PMIC - PMIC - Gate Drivers - IR2086SPBF Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Supply Voltage 9.5 to 15 volts 9.5 to 15 volts 9.5 to 15 volts 15 to 9.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC; 16-SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC
Packing Method Tube Tube; Tube/Rail; Other Tube; Tube; Other Tube; Tube; Other
Driver Type Dual Gate Driver Dual Gate Driver
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A2982SLW-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type SOIC
Packing Method Bulk; Bulk; Other
View Details
2 suppliers
2.5KV Gate Driver IC - 906-1EDC40I12AHXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 1; 1
Supply Voltage 3.1 to 17 volts
Rise Time 10 ns
View Details
4 suppliers
LED Drivers - NCR321UX - Quarktwin Technology Ltd.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Constant Current
Output Voltage 16 volts
View Details