Infineon Technologies AG PMIC - PMIC - Gate Drivers - IR21362JTRPBF IR21362JTRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1046168-IR21362JTRPB F Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: 3-Phase Input Type: Inverting, Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 6 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 3V Current - Peak Output (Source, Sink): 200mA, 350mA High Side Voltage - Max (Bootstrap): 600V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 44-PLCC, 32 Leads (16.58x16.58) Supply Voltage - Operating: 11.5 V to 20 V Rise and Fall Time: 125ns, 50ns Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1046168-IR21362JTRPB F Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: 3-Phase Input Type: Inverting, Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 6 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 3V Current - Peak Output (Source, Sink): 200mA, 350mA High Side Voltage - Max (Bootstrap): 600V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 44-PLCC, 32 Leads (16.58x16.58) Supply Voltage - Operating: 11.5 V to 20 V Rise and Fall Time: 125ns, 50ns Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - IR21362JTRPBF - 1046168-IR21362JTRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IR21362JTRPBF
1046168-IR21362JTRPBF
PMIC - PMIC - Gate Drivers - IR21362JTRPBF 1046168-IR21362JTRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1046168-IR21362JTRPB F Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: 3-Phase Input Type: Inverting, Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 6 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 3V Current - Peak Output (Source, Sink): 200mA, 350mA High Side Voltage - Max (Bootstrap): 600V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 44-PLCC, 32 Leads (16.58x16.58) Supply Voltage - Operating: 11.5 V to 20 V Rise and Fall Time: 125ns, 50ns Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1046168-IR21362JTRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: 3-Phase
Input Type: Inverting, Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 6
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 3V
Current - Peak Output (Source, Sink): 200mA, 350mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 44-PLCC, 32 Leads (16.58x16.58)
Supply Voltage - Operating: 11.5 V to 20 V
Rise and Fall Time: 125ns, 50ns
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gate Driver IC - 730-IR21362JTRPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Gate Driver IC
730-IR21362JTRPBF
Gate Driver IC 730-IR21362JTRPBF
IC DRIVER BRIDGE 3PHASE 44PLCC Product overview: IR21362JTRPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR21362JTRPBF can be used for catalog matching and distributor lookup.

IC DRIVER BRIDGE 3PHASE 44PLCC Product overview: IR21362JTRPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR21362JTRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - IR21362JTRPBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
IR21362JTRPBF
Gate Drivers IR21362JTRPBF
Half-Bridge Gate Driver IC Inverting, Non-Inverting 44-PLCC, 32 Leads (16.58x16.58)

Half-Bridge Gate Driver IC Inverting, Non-Inverting 44-PLCC, 32 Leads (16.58x16.58)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 1046168-IR21362JTRPBF 730-IR21362JTRPBF IR21362JTRPBF
Product Name PMIC - PMIC - Gate Drivers - IR21362JTRPBF Gate Driver IC Gate Drivers
Driver Type Dual Gate Driver; Three-phase Dual Gate Driver; Half-Bridge Dual Gate Driver
Output Configuration Noninverting Inverting; Inverting, Non-Inverting Inverting; Noninverting
Output Current 0.3500 amps 0.3500 amps 0.3500 amps
Supply Voltage 11.5 to 20 volts 11.5 to 20 volts
Rise Time 125 ns 125 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCLVD2106RHAR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 2.62 volts
Switching Frequency 800000 kHz
View Details
 - 74HCT238PW-Q100J - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT403
Packing Method Tape Reel; Tape & Reel; Other
View Details
Gate Driver IC - SI8230BC-D-IS1 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Output Current 0.5000 amps
View Details
2 suppliers