Manufacturer: Infineon Technologies
Win Source Part Number: 069164-IR2131SPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 6
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 250mA, 500mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 28-SOIC
Supply Voltage - Operating: 10 V to 20 V
Rise and Fall Time: 80ns, 40ns
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Half Bridge Based MOSFET Driver, 0.5A, PDSO28, LEAD FREE, MS-013AE, SOIC-28 Product overview: IR2131SPBF from International Rectifier is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, SOIC. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 0.5A, SOIC, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2131SPBF can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Inverting 28-SOIC
IC GATE DRVR HALF-BRIDGE 28SOIC
IC DRIVER BRIDGE 3-PHASE 28-SOIC
Half-Bridge Gate Driver IC Inverting 28-SOIC
IC, MOSFET DRIVER, HIGH/LOW SIDE, SOIC28; Driver Configuration:High Side and Low Side; Peak Output Current:500mA; Supply Voltage Min:10V; Supply Voltage Max:20V; Driver Case Style:SOIC; No. of Pins:28Pins; Input Delay:1.3µs; Output RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 069164-IR2131SPBF | 730-IR2131SPBF | IR2131SPBF-ND | IR2131SPBF | 376-IR2131SPBF | IR2131SPBF | 97K2444 |
| Product Name | PMIC - PMIC - Gate Drivers - IR2131SPBF | 0.5A SOIC Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | IC DRIVER BRIDGE 3-PHASE 28-SOIC | Gate Drivers | Ic, Mosfet Driver, High/low Side, Soic28; Driver Configuration Infineon |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver; Three-phase | Dual Gate Driver | High-side; Low-side | ||
| Output Current | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | ||
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 20 to 10 volts | 15 volts | 10 to 20 volts | 10 to 20 volts |
| Rise Time | 80 ns | 80 ns | 150 ns | 80 ns | |||
| Fall Time | 40 ns | 100 ns | 40 ns | 100 ns | 40 ns |