Infineon Technologies AG Gate Driver IC IR21084SPBF

Description
IC GATE DRVR HALF-BRIDGE 14SOIC Product overview: IR21084SPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR21084SPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE DRVR HALF-BRIDGE 14SOIC Product overview: IR21084SPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR21084SPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Gate Driver IC
730-IR21084SPBF
Gate Driver IC 730-IR21084SPBF
IC GATE DRVR HALF-BRIDGE 14SOIC Product overview: IR21084SPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR21084SPBF can be used for catalog matching and distributor lookup.

IC GATE DRVR HALF-BRIDGE 14SOIC Product overview: IR21084SPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR21084SPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Gate Drivers - IR21084SPBF - 106897-IR21084SPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IR21084SPBF
106897-IR21084SPBF
PMIC - PMIC - Gate Drivers - IR21084SPBF 106897-IR21084SPBF
Manufacturer: Infineon Technologies Win Source Part Number: 106897-IR21084SPBF Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.9V Current - Peak Output (Source, Sink): 200mA, 350mA High Side Voltage - Max (Bootstrap): 600V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 14-SOIC Supply Voltage - Operating: 10 V to 20 V Rise and Fall Time: 150ns, 50ns Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 106897-IR21084SPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.9V
Current - Peak Output (Source, Sink): 200mA, 350mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 14-SOIC
Supply Voltage - Operating: 10 V to 20 V
Rise and Fall Time: 150ns, 50ns
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gate Drivers - IR21084SPBF-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
IR21084SPBF-ND
Gate Drivers IR21084SPBF-ND
Half-Bridge Gate Driver IC Non-Inverting 14-SOIC

Half-Bridge Gate Driver IC Non-Inverting 14-SOIC

Buy Now Datasheet
Gate Drivers - IR21084SPBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
IR21084SPBF
Gate Drivers IR21084SPBF
Half-Bridge Gate Driver IC Non-Inverting 14-SOIC

Half-Bridge Gate Driver IC Non-Inverting 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Gate Drivers
IR21084SPBF
Gate Drivers IR21084SPBF
Gate Drivers HALF BRDG DRVR 600V 10 to 20V

Gate Drivers HALF BRDG DRVR 600V 10 to 20V

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 730-IR21084SPBF 106897-IR21084SPBF IR21084SPBF-ND IR21084SPBF IR21084SPBF
Product Name Gate Driver IC PMIC - PMIC - Gate Drivers - IR21084SPBF Gate Drivers Gate Drivers Gate Drivers
Driver Type Dual Gate Driver; Half-Bridge Dual Gate Driver Dual Gate Driver Dual Gate Driver
Output Configuration Noninverting; Non-Inverting Noninverting Noninverting Inverting; Noninverting
Output Current 0.3500 amps 0.3500 amps 0.3500 amps 0.3500 amps
Rise Time 150 ns 150 ns 150 ns 150 ns
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC2351DB - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 100000 kHz
View Details
Power Distribution Switches, Load Drivers - A6812KLWTR - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 20
Output Configuration Inverting; Noninverting
View Details
Gate Driver ICs - 1ED3124MU12H - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 13.5 amps
Supply Voltage 3.1 to 17 volts
View Details
 - 74HC240D/C4J - Rochester Electronics
Nexperia B.V.
Specs
Output Configuration Inverting
Package Type SOT163-1
Packing Method Tape Reel; Tape & Reel; Other
View Details