Half-Bridge Gate Driver IC 8-SOIC
Half-Bridge Gate Driver IC 8-SOIC
Manufacturer: Infineon Technologies
Win Source Part Number: 58823-IR2102STRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 3V
Current - Peak Output (Source, Sink): 210mA, 360mA
High Side Voltage - Max (Bootstrap): 600V
Family Name: IR2102
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 20 V
Rise and Fall Time: 100ns, 50ns
Alternative Parts (Cross-Reference): IR2102STR; IR2102S; IR2102PBF; IR2102;
Introduction Date: March 01, 2001
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
IC GATE DRVR HALF-BRIDGE 8SOIC Product overview: IR2102STRPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2102STRPBF can be used for catalog matching and distributor lookup.
IC GATE DRVR HALF-BRIDGE 8SOIC
Gate Drivers HI LO SIDE DRVR 600V 130mA 160ns
Half-Bridge Gate Driver IC 8-SOIC
MOSFET/IGBT DRIVER, HIGH/LOW SIDE, SOIC8; Driver Configuration:High Side and Low Side; Peak Output Current:-; Supply Voltage Min:10V; Supply Voltage Max:20V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:50ns; Output RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | IR2102STRPBFTR-ND | 58823-IR2102STRPBF | 730-IR2102STRPBF | IR2102STRPBF | IR2102STRPBF | IR2102STRPBF | 17AC9931 |
| Product Name | Gate Drivers | PMIC - PMIC - Gate Drivers - IR2102STRPBF | Gate Driver IC | Integrated Circuits (ICs) - PMIC - Gate Drivers | Gate Drivers | Gate Drivers | Mosfet/igbt Driver, High/low Side, Soic8; Driver Configuration Infineon |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver; Half-Bridge | Dual Gate Driver | High-side; Low-side | ||
| Output Current | 0.3600 amps | 0.3600 amps | 0.3600 amps | 0.3600 amps | |||
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 20 to 10 volts | 10 to 20 volts | 10 to 20 volts | |
| Rise Time | 100 ns | 100 ns | 100 ns | 100 ns | |||
| Fall Time | 50 ns | 50 ns | 90 ns | 50 ns |