High-Side or Low-Side Gate Driver IC Inverting 8-PDIP
IC GATE DRV HI-SIDE/LO-SIDE 8DIP Product overview: IR2128PBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2128PBF can be used for catalog matching and distributor lookup.
IC GATE DRV HI-SIDE/LO-SIDE 8DIP
High-Side or Low-Side Gate Driver IC Inverting 8-PDIP
Gate Drivers 1 HI SIDE DRVR INVERTING INPUT
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | IR2128PBF-ND | 730-IR2128PBF | IR2128PBF | IR2128PBF | IR2128PBF |
| Product Name | Gate Drivers | Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | High-side; Low-side | High-Side or Low-Side | High-side; Low-side | ||
| Output Configuration | Inverting | Inverting; Inverting | Inverting | ||
| Output Current | 0.5000 amps | 0.5000 amps | 0.5000 amps | ||
| Supply Voltage | 12 to 20 volts | 10 to 20 volts | 20 to 12 volts | 12 to 20 volts | |
| Rise Time | 80 ns | 80 ns | 80 ns |