Infineon Technologies AG Gate Drivers IR21084STRPBF

Description
Half-Bridge Gate Driver IC Non-Inverting 14-SOIC
Request a Quote Datasheet
Description
Half-Bridge Gate Driver IC Non-Inverting 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - IR21084SPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
IR21084SPBFTR-ND
Gate Drivers IR21084SPBFTR-ND
Half-Bridge Gate Driver IC Non-Inverting 14-SOIC

Half-Bridge Gate Driver IC Non-Inverting 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Gate Driver IC
730-IR21084STRPBF
Gate Driver IC 730-IR21084STRPBF
IC GATE DRVR HALF-BRIDGE 14SOIC Product overview: IR21084STRPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR21084STRPBF can be used for catalog matching and distributor lookup.

IC GATE DRVR HALF-BRIDGE 14SOIC Product overview: IR21084STRPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR21084STRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Gate Drivers - IR21084STRPBF - 128984-IR21084STRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IR21084STRPBF
128984-IR21084STRPBF
PMIC - PMIC - Gate Drivers - IR21084STRPBF 128984-IR21084STRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 128984-IR21084STRPBF Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.9V Current - Peak Output (Source, Sink): 200mA, 350mA High Side Voltage - Max (Bootstrap): 600V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 14-SOIC Supply Voltage - Operating: 10 V to 20 V Rise and Fall Time: 150ns, 50ns Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 128984-IR21084STRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.9V
Current - Peak Output (Source, Sink): 200mA, 350mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 14-SOIC
Supply Voltage - Operating: 10 V to 20 V
Rise and Fall Time: 150ns, 50ns
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Mosfet Driver, Half Bridge, Soic-14, Full Reel; No. Of Channels Infineon - 33K5185 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, Half Bridge, Soic-14, Full Reel; No. Of Channels Infineon
33K5185
Mosfet Driver, Half Bridge, Soic-14, Full Reel; No. Of Channels Infineon 33K5185
MOSFET DRIVER, HALF BRIDGE, SOIC-14, FULL REEL; No. of Channels:2Channels; Driver Configuration:Half Bridge; Power Switch Type:IGBT, MOSFET; No. of Pins:14Pins; IC Case / Package:SOIC; Input Type:Non-Inverting; Source Current:200mA RoHS Compliant: Yes

MOSFET DRIVER, HALF BRIDGE, SOIC-14, FULL REEL; No. of Channels:2Channels; Driver Configuration:Half Bridge; Power Switch Type:IGBT, MOSFET; No. of Pins:14Pins; IC Case / Package:SOIC; Input Type:Non-Inverting; Source Current:200mA RoHS Compliant: Yes

Supplier's Site Datasheet
Gate Drivers - IR21084STRPBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
IR21084STRPBF
Gate Drivers IR21084STRPBF
Half-Bridge Gate Driver IC Non-Inverting 14-SOIC

Half-Bridge Gate Driver IC Non-Inverting 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Gate Drivers
IR21084STRPBF
Gate Drivers IR21084STRPBF
Gate Drivers HALF BRDG DRVR 600V 10 to 20V

Gate Drivers HALF BRDG DRVR 600V 10 to 20V

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number IR21084SPBFTR-ND 730-IR21084STRPBF 128984-IR21084STRPBF 33K5185 IR21084STRPBF IR21084STRPBF
Product Name Gate Drivers Gate Driver IC PMIC - PMIC - Gate Drivers - IR21084STRPBF Mosfet Driver, Half Bridge, Soic-14, Full Reel; No. Of Channels Infineon Gate Drivers Gate Drivers
Driver Type Dual Gate Driver Dual Gate Driver; Half-Bridge Dual Gate Driver Dual Gate Driver
Output Configuration Noninverting Noninverting; Non-Inverting Noninverting Inverting; Noninverting
Output Current 0.3500 amps 0.3500 amps 0.3500 amps 0.3500 amps
Supply Voltage 10 to 20 volts 10 to 20 volts 10 to 20 volts 10 to 20 volts
Rise Time 150 ns 150 ns 150 ns 150 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC2351MDBREP - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 100000 kHz
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A6810ELW - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC
Packing Method Tube; Tube; Other
View Details
2 suppliers
Power - Gate Driver ICs - 2EDN7533R - 2EDN7533R - Infineon Technologies AG
Specs
Driver Type Low-side
Output Current 5 amps
Supply Voltage 4.2 to 20 volts
View Details
 - 74AHC574PW,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT360
Packing Method Tape Reel; Tape & Reel; Other
View Details