Infineon Technologies AG 600V 0.35A Gate Driver IC IR21364JPBF

Description
Driver 600V 0.35A 6-OUT Hi/Lo Side 3-Phase Brdg Non-Inv 32-Pin PLCC Tube Product overview: IR21364JPBF from International Rectifier is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.35A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 600V, 0.35A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR21364JPBF can be used for catalog matching and distributor lookup.
Request a Quote
Description
Driver 600V 0.35A 6-OUT Hi/Lo Side 3-Phase Brdg Non-Inv 32-Pin PLCC Tube Product overview: IR21364JPBF from International Rectifier is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.35A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 600V, 0.35A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR21364JPBF can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
600V 0.35A Gate Driver IC - 730-IR21364JPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 0.35A Gate Driver IC
730-IR21364JPBF
600V 0.35A Gate Driver IC 730-IR21364JPBF
Driver 600V 0.35A 6-OUT Hi/Lo Side 3-Phase Brdg Non-Inv 32-Pin PLCC Tube Product overview: IR21364JPBF from International Rectifier is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.35A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 600V, 0.35A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR21364JPBF can be used for catalog matching and distributor lookup.

Driver 600V 0.35A 6-OUT Hi/Lo Side 3-Phase Brdg Non-Inv 32-Pin PLCC Tube Product overview: IR21364JPBF from International Rectifier is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 0.35A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 600V, 0.35A, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR21364JPBF can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Gate Drivers - IR21364JPBF - 731426-IR21364JPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IR21364JPBF
731426-IR21364JPBF
PMIC - PMIC - Gate Drivers - IR21364JPBF 731426-IR21364JPBF
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 731426-IR21364JPBF Manufacturer Homepage: www.irf.com Reference case: PLCC-44 Reference Date Code: 07+ Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 731426-IR21364JPBF
Manufacturer Homepage: www.irf.com
Reference case: PLCC-44
Reference Date Code: 07+
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Gate Drivers Gate Drivers
Product Number 730-IR21364JPBF 731426-IR21364JPBF
Product Name 600V 0.35A Gate Driver IC PMIC - PMIC - Gate Drivers - IR21364JPBF
Number of Outputs 6
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - UDN2981A-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Packing Method Tube; Tube; Other
View Details
2 suppliers
Gate Drivers - 448-2EDL8033F5BXUMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 6 amps
View Details
 - 54141DM - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
Isolation, Si822x/3x Automotive Isolated Gate Drivers - Si8230BD-AS3 - Skyworks Solutions, Inc.
Specs
Driver Type High-side; Low-side
Output Configuration High Side / Low Side
Output Current 0.5000 amps
View Details