The IR2118STRPBF is a high voltage, high-speed gate driver IC designed for driving N-channel power MOSFETs or IGBTs in both high-side and low-side configurations. It operates with a floating channel capable of handling voltages up to 600V and features a gate drive supply range from 10V to 20V. The device includes undervoltage lockout protection and is equipped with CMOS Schmitt-triggered inputs that have pull-down resistors. This driver provides a turn-on propagation delay of approximately 125 ns and a turn-off propagation delay of about 105 ns, making it suitable for applications requiring fast switching. The output is inverting, which is a key characteristic of the IR2118 variant. The device is available in both lead-free and standard versions, housed in an 8-lead SOIC package. It is designed to ensure minimal cross-conduction and is robust against negative transient voltages, making it a reliable choice for demanding applications.
IC GATE DRVR HIGH-SIDE 8SOIC Product overview: IR2118STRPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2118STRPBF can be used for catalog matching and distributor lookup.
High-Side Gate Driver IC Inverting 8-SOIC
High-Side Gate Driver IC Inverting 8-SOIC
High-Side Gate Driver IC Inverting 8-SOIC
Manufacturer: Infineon Technologies
Win Source Part Number: 083612-IR2118STRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Inverting
Driven Configuration: High-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 6V, 9.5V
Current - Peak Output (Source, Sink): 250mA, 500mA
High Side Voltage - Max (Bootstrap): 600V
Family Name: IR2118
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 20 V
Rise and Fall Time: 80ns, 40ns
Alternative Parts (Cross-Reference): IR2118S; IR2118STR; IR2118; IR2118PBF;
Introduction Date: February 17, 2004
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Gate Drivers 1 HI SIDE DRVR INVERTING INPUT
High-Side Gate Driver IC Inverting 8-SOIC
MOSFET/IGBT DRIVER, HIGH/LOW SIDE, SOIC; Driver Configuration:High Side and Low Side; Peak Output Current:500mA; Supply Voltage Min:10V; Supply Voltage Max:20V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:125ns; Output RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-IR2118STRPBF | IR2118SPBFDKR-ND | 083612-IR2118STRPBF | IR2118STRPBF | IR2118STRPBF | 43AC3309 |
| Product Name | Gate Driver IC | Gate Drivers | PMIC - PMIC - Gate Drivers - IR2118STRPBF | Gate Drivers | Gate Drivers | Mosfet/igbt Driver, High/low Side, Soic; Driver Configuration Infineon |
| Driver Type | High-side; High-Side | High-side | High-side | High-side | High-side; Low-side | |
| Number of Outputs | 1; 1 | |||||
| Output Configuration | Inverting; Inverting | Inverting | Inverting | |||
| Output Current | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | |
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts |