Infineon Technologies AG Gate Drivers IR2118

Description
High-Side Gate Driver IC Inverting 8-PDIP
Request a Quote Datasheet
Description
High-Side Gate Driver IC Inverting 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - IR2118-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
IR2118-ND
Gate Drivers IR2118-ND
High-Side Gate Driver IC Inverting 8-PDIP

High-Side Gate Driver IC Inverting 8-PDIP

Buy Now Datasheet
PMIC - PMIC - Gate Drivers - IR2118 - 1186570-IR2118 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IR2118
1186570-IR2118
PMIC - PMIC - Gate Drivers - IR2118 1186570-IR2118
Manufacturer: Infineon Technologies Win Source Part Number: 1186570-IR2118 Packaging: Tube Mounting Style: Through Hole Channel Type: Single Input Type: Inverting Driven Configuration: High-Side Number of Drivers: 1 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 6V, 9.5V Current - Peak Output (Source, Sink): 250mA, 500mA High Side Voltage - Max (Bootstrap): 600V Categories: Integrated Circuits Supplier Device Package: 8-PDIP Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: IR2118 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 10V ~ 20V Rise / Fall Time: 80ns, 40ns

Manufacturer: Infineon Technologies
Win Source Part Number: 1186570-IR2118
Packaging: Tube
Mounting Style: Through Hole
Channel Type: Single
Input Type: Inverting
Driven Configuration: High-Side
Number of Drivers: 1
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 6V, 9.5V
Current - Peak Output (Source, Sink): 250mA, 500mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: IR2118
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 10V ~ 20V
Rise / Fall Time: 80ns, 40ns

Buy Now
Singapore, Singapore
Gate Driver IC
730-IR2118
Gate Driver IC 730-IR2118
IC GATE DRVR HIGH-SIDE 8DIP Product overview: IR2118 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2118 can be used for catalog matching and distributor lookup.

IC GATE DRVR HIGH-SIDE 8DIP Product overview: IR2118 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - IR2118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
IR2118
Gate Drivers IR2118
High-Side Gate Driver IC Inverting 8-PDIP

High-Side Gate Driver IC Inverting 8-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number IR2118-ND 1186570-IR2118 730-IR2118 IR2118
Product Name Gate Drivers PMIC - PMIC - Gate Drivers - IR2118 Gate Driver IC Gate Drivers
Driver Type High-side High-side High-side; High-Side High-side
Output Configuration Inverting Inverting; Inverting Inverting
Output Current 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Supply Voltage 10 to 20 volts 10 to 20 volts 10 to 20 volts
Rise Time 80 ns 80 ns 80 ns 80 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CGS2534V - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.5 to 5.5 volts
Switching Frequency 125000 kHz
View Details
 - 74HCT4514PW,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT355
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - SI5330B-B00204-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 710000 kHz
View Details